The PIC18F27Q43-I/SO is an 8-bit microcontroller from the PIC18-Q43 family, featuring 128 KB of Flash memory, 8 KB of SRAM, and 1024 bytes of EEPROM. It operates within a voltage range of 1.8V to 5.5V and supports a temperature range from -40°C to 125°C, making it suitable for industrial applications. The microcontroller includes a 12-bit ADC with advanced capacitive touch sensing capabilities, a 16-bit PWM module with dual outputs, and a vectored interrupt controller with fixed latency. It also offers Direct Memory Access (DMA) for efficient data handling, multiple communication interfaces including UART, SPI, and I²C, and a variety of timers and configurable logic cells for enhanced functionality. The device is designed for low power consumption, featuring sleep modes and a watchdog timer, making it ideal for battery-operated applications.
128KB Flash, 8KB RAM, 1KB EEPROM, 12b AD
128KB Flash, 8KB RAM, 1KB EEPROM, 12b AD
128KB Flash, 8KB RAM, 1KB EEPROM, 12b AD
PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 28-SOIC
IC MCU 8BIT 128KB FLASH 28SOIC
8-bit Microcontrollers - MCU 128KB Flash, 8KB RAM, 3x 16-bit PWMs, 6 ch DMA Comparator, 8-bit DAC, 12-bit ADCC, CWG, 5 USART, SPI/I2C
PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 28-SOIC
IC MCU 8BIT 128KB FLASH 28SOIC
IC MCU 8BIT 128KB FLASH 28SOIC
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2368938P | 150-PIC18F27Q43-I/SO-ND | PIC18F27Q43-I/SO | PIC18F27Q43-I/SO | PIC18F27Q43-I/SO | PIC18F27Q43-I/SO | PIC18F27Q43-I/SO |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| ROM | 128 KB | 128 KB | |||||
| Package Type | SOIC; Other; SOIC | SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 28-SOIC (0.295", 7.50mm Width) | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | Other; 28-SOIC (0.295\", 7.50mm Width) | ||
| Pin Count | 28 | ||||||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz |