The PIC18F27K42-I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC architecture optimized for C compiler use. It operates at speeds up to 64 MHz and includes up to 128 KB of Flash program memory, 8 KB of SRAM, and 1 KB of EEPROM. The device supports a wide operating voltage range of 2.3V to 5.5V and is suitable for industrial applications with a temperature range of -40°C to 125°C. This microcontroller is equipped with a 12-bit ADC capable of processing up to 140 ksps, along with advanced features such as Direct Memory Access (DMA), a vectored interrupt controller, and multiple communication interfaces including UART, SPI, and I²C. It also incorporates power-saving modes, including sleep and idle modes, to enhance energy efficiency, making it ideal for low-power applications. Additional features include a hardware capacitive voltage divider for touch sensing, integrated temperature sensors, and a variety of timers and PWM modules for precise control applications. The device's flexible oscillator structure allows for high-precision internal oscillation and external clock options, ensuring versatility in design. Overall, the PIC18F27K42-I/SS is a robust choice for engineers seeking a reliable microcontroller for complex applications.
128KB Flash, 8KB RAM, 1KB EEPROM, 12-bit
128KB Flash, 8KB RAM, 1KB EEPROM, 12-bit
128KB Flash, 8KB RAM, 1KB EEPROM, 12-bit
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-SSOP
MCU 8-bit PIC RISC 128KB Flash 2.5V/3.3V/5V 28-Pin SSOP Tube Product overview: PIC18F27K42-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 2.5V, 3.3V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F27K42-I/SS
Win Source Part Number: 1337615-PIC18F27K42-
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® XLP™ 18K
Core Processor: PIC
Speed: 64MHz
Package: Tube
Standard Package: 47
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 8K x 8
Data Converters: A/D 24x12b; D/A 1x5b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC18F27
IC MCU 8BIT 128KB FLASH 28SSOP
MCU, 8BIT, 64MHZ, SSOP-28; Product Range:PIC18 Family PIC18FxxK42 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s; Embedded RoHS Compliant: Yes
IC MCU 8BIT 128KB FLASH 28SSOP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-SSOP
128KB 2.3V~5.5V PIC 64MHz 25 SSOP-28-208mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 8BIT 128KB FLASH 28SSOP
8-bit Microcontrollers - MCU 128KB Flash, 8KB RAM, 1KB EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2368936P | PIC18F27K42-I/SS-ND | 685-PIC18F27K42-I/SS | 1337615-PIC18F27K42-I/SS | PIC18F27K42-I/SS | 02AH4619 | PIC18F27K42-I/SS | PIC18F27K42-I/SS | PIC18F27K42-I/SS | PIC18F27K42-I/SS | PIC18F27K42-I/SS |
| Product Name | Microcontrollers | Microcontrollers | 8-bit 128KB 2.5V 3.3V Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, 64Mhz, Ssop-28; Product Range Microchip | Microcontrollers | Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |||
| ROM | 128 KB | 128 KB | 1.02 KB | 1 KB | |||||||
| Package Type | SOP; Other; SOP | SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)" | Other; Tube | SSOP | SSOP | SSOP; Other; SSOP | SSOP; Other; 28-SSOP (0.209", 5.30mm Width) | SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width) | SSOP | ||
| Pin Count | 28 | 28 | 28 | ||||||||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz |