Microchip Technology, Inc. PIC® XLP™ 18K PIC18F27K40T-I/ML

Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) -Embedded Microcontrollers Category: PIC® XLP™ 18K Speed: 64MHz Package: Tape & Reel (TR) Cut Tape (CT) Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 28-VQFN Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) -Embedded Microcontrollers Category: PIC® XLP™ 18K Speed: 64MHz Package: Tape & Reel (TR) Cut Tape (CT) Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 28-VQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC® XLP™ 18K -  - Win Source Electronics
Laguna Hills, CA, United States
PIC® XLP™ 18K
PIC® XLP™ 18K
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) -Embedded Microcontrollers Category: PIC® XLP™ 18K Speed: 64MHz Package: Tape & Reel (TR) Cut Tape (CT) Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 28-VQFN Exposed Pad

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Embedded Microcontrollers
Category: PIC® XLP™ 18K
Speed: 64MHz
Package: Tape & Reel (TR) Cut Tape (CT)
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 28-VQFN Exposed Pad

Buy Now Datasheet
Microcontrollers - PIC18F27K40T-I/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F27K40T-I/MLCT-ND
Microcontrollers PIC18F27K40T-I/MLCT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18F27K40T-I/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F27K40T-I/MLDKR-ND
Microcontrollers PIC18F27K40T-I/MLDKR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18F27K40T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F27K40T-I/MLTR-ND
Microcontrollers PIC18F27K40T-I/MLTR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F27K40T-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F27K40T-I/ML
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F27K40T-I/ML
IC MCU 8BIT 128KB FLASH 28QFN Product overview: PIC18F27K40T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F27K40T-I/M L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 28QFN Product overview: PIC18F27K40T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F27K40T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2648080 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648080
Microcontrollers 2648080
8bit MCU 128KB Flash, 4KB RAM, 256B EEPR

8bit MCU 128KB Flash, 4KB RAM, 256B EEPR

Supplier's Site
Microcontrollers - 2648081P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648081P
Microcontrollers 2648081P
8bit MCU 128KB Flash, 4KB RAM, 256B EEPR

8bit MCU 128KB Flash, 4KB RAM, 256B EEPR

Supplier's Site
Microcontrollers - 2648081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648081
Microcontrollers 2648081
8bit MCU 128KB Flash, 4KB RAM, 256B EEPR

8bit MCU 128KB Flash, 4KB RAM, 256B EEPR

Supplier's Site
Microcontrollers - PIC18F27K40T-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F27K40T-I/ML
Microcontrollers PIC18F27K40T-I/ML
IC MCU 8BIT 128KB FLASH 28QFN

IC MCU 8BIT 128KB FLASH 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F27K40T-I/ML
8-bit Microcontrollers - MCU PIC18F27K40T-I/ML
8-bit Microcontrollers - MCU 128KB Flash, 4KB RAM, 256B EEPROM, 10-bit ADC2, 5-bit DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

8-bit Microcontrollers - MCU 128KB Flash, 4KB RAM, 256B EEPROM, 10-bit ADC2, 5-bit DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

Buy Now Datasheet
Mcu, 8Bit, Pic18F, 64Mhz, Qfn-28; Product Range Microchip - 03AJ2507 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18F, 64Mhz, Qfn-28; Product Range Microchip
03AJ2507
Mcu, 8Bit, Pic18F, 64Mhz, Qfn-28; Product Range Microchip 03AJ2507
MCU, 8BIT, PIC18F, 64MHZ, QFN-28; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:128KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:24I/O s; Embedded Interface Type:EUSART, RoHS Compliant: Yes

MCU, 8BIT, PIC18F, 64MHZ, QFN-28; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:128KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:24I/O s; Embedded Interface Type:EUSART, RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F27K40T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F27K40T-I/ML
Embedded - Microcontrollers PIC18F27K40T-I/ML
IC MCU 8BIT 128KB FLASH 28QFN

IC MCU 8BIT 128KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F27K40T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F27K40T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F27K40T-I/ML
IC MCU 8BIT 128KB FLASH 28QFN

IC MCU 8BIT 128KB FLASH 28QFN

Supplier's Site
Microcontrollers - PIC18F27K40T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F27K40T-I/ML
Microcontrollers PIC18F27K40T-I/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F27K40T-I/MLCT-ND 685-PIC18F27K40T-I/ML 2648080 PIC18F27K40T-I/ML PIC18F27K40T-I/ML 03AJ2507 PIC18F27K40T-I/ML PIC18F27K40T-I/ML PIC18F27K40T-I/ML
Product Name PIC® XLP™ 18K Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Pic18F, 64Mhz, Qfn-28; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 24x10b; D/A 1x5b
RAM 3.6 KB 3.6 KB 3.6 KB 4 KB 3.6 KB 3.6 KB
ROM 128 KB 1.02 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161KLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
4 suppliers
Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details