PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SPDIP
IC MCU 8BIT 64KB FLASH 28SPDIP
MCU, 8BIT, 64MHZ, SPDIP-28; Product Range:PIC18 Family PIC18FxxK83 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:SPDIP; No. of I/O s:25I/O s RoHS Compliant: Yes
IC MCU 8BIT 64KB FLASH 28SPDIP
PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SPDIP
IC MCU 8BIT 64KB FLASH 28SPDIP
8-bit Microcontrollers - MCU 12-BIT ADC2 64KB Flash, 2KB RAM
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F26K83-E/SP-ND | PIC18F26K83-E/SP | 28AC0896 | PIC18F26K83-E/SP | PIC18F26K83-E/SP | PIC18F26K83-E/SP | PIC18F26K83-E/SP |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, 64Mhz, Spdip-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 24x12b; D/A 1x5b | ||||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB |