Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F26K42-I/SP PIC18F26K42-I/SP

Description
Manufacturer: Microchip Technology Win Source Part Number: 848127-PIC18F26K42-I /SP Series: PIC® XLP™ 18K Features: series Microcontroller IC Package: Tube Number of I/O: 25 Family Name: PIC18F26K42 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 848127-PIC18F26K42-I /SP Series: PIC® XLP™ 18K Features: series Microcontroller IC Package: Tube Number of I/O: 25 Family Name: PIC18F26K42 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F26K42-I/SP - 848127-PIC18F26K42-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F26K42-I/SP
848127-PIC18F26K42-I/SP
Embedded - Embedded - Microcontrollers - PIC18F26K42-I/SP 848127-PIC18F26K42-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 848127-PIC18F26K42-I /SP Series: PIC® XLP™ 18K Features: series Microcontroller IC Package: Tube Number of I/O: 25 Family Name: PIC18F26K42 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: Not Applicable Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 848127-PIC18F26K42-I/SP
Series: PIC® XLP™ 18K
Features: series Microcontroller IC
Package: Tube
Number of I/O: 25
Family Name: PIC18F26K42
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F26K42-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F26K42-I/SP
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F26K42-I/SP
IC MCU 8BIT 64KB FLASH 28SDIP Product overview: PIC18F26K42-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26K42-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 28SDIP Product overview: PIC18F26K42-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26K42-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F26K42-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F26K42-I/SP-ND
Microcontrollers PIC18F26K42-I/SP-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SPDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Microcontrollers - PIC18F26K42-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F26K42-I/SP
Microcontrollers PIC18F26K42-I/SP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SPDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F26K42-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F26K42-I/SP
Embedded - Microcontrollers PIC18F26K42-I/SP
IC MCU 8BIT 64KB FLASH 28SDIP

IC MCU 8BIT 64KB FLASH 28SDIP

Supplier's Site Datasheet
Mcu, 8Bit, Pic18, 64Mhz, Spdip-28; Product Range Microchip - 48AC3107 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 64Mhz, Spdip-28; Product Range Microchip
48AC3107
Mcu, 8Bit, Pic18, 64Mhz, Spdip-28; Product Range Microchip 48AC3107
MCU, 8BIT, PIC18, 64MHZ, SPDIP-28; Product Range:PIC18 Family PIC18F K4x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:SPDIP; No. of I/O s:25I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC18, 64MHZ, SPDIP-28; Product Range:PIC18 Family PIC18F K4x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:SPDIP; No. of I/O s:25I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F26K42-I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F26K42-I/SP
Microcontrollers PIC18F26K42-I/SP
IC MCU 8BIT 64KB FLASH 28SDIP

IC MCU 8BIT 64KB FLASH 28SDIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F26K42-I/SP
8-bit Microcontrollers - MCU PIC18F26K42-I/SP
8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 1KB EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD

8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 1KB EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 848127-PIC18F26K42-I/SP 685-PIC18F26K42-I/SP PIC18F26K42-I/SP-ND PIC18F26K42-I/SP PIC18F26K42-I/SP 48AC3107 PIC18F26K42-I/SP PIC18F26K42-I/SP
Product Name Embedded - Embedded - Microcontrollers - PIC18F26K42-I/SP 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, Pic18, 64Mhz, Spdip-28; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
I/O Ports 25 25 25 25
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 1 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51/BUA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C164CL8RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers