Microchip Technology, Inc. Microcontrollers PIC18F26K40-I/SP

Description
64KB Flash, 4KB RAM, 256B EEPROM, 10-bit
Request a Quote Datasheet
Description
64KB Flash, 4KB RAM, 256B EEPROM, 10-bit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1772186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772186
Microcontrollers 1772186
64KB Flash, 4KB RAM, 256B EEPROM, 10-bit

64KB Flash, 4KB RAM, 256B EEPROM, 10-bit

Supplier's Site
Microcontrollers - 1772565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772565
Microcontrollers 1772565
64KB Flash, 4KB RAM, 256B EEPROM, 10-bit

64KB Flash, 4KB RAM, 256B EEPROM, 10-bit

Supplier's Site
Microcontrollers - PIC18F26K40-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F26K40-I/SP-ND
Microcontrollers PIC18F26K40-I/SP-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SPDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SPDIP

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F26K40-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F26K40-I/SP
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F26K40-I/SP
IC MCU 8BIT 64KB FLASH 28SPDIP Product overview: PIC18F26K40-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26K40-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 28SPDIP Product overview: PIC18F26K40-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26K40-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: PIC® XLP™ 18K Package: Tube Package / Case: 28-DIP (0.300", 7.62mm) Mounting Type: Through Hole Operating Temperature: -40°C ~ 85°C (TA) Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V Program Memory Type: FLASH Program Memory Size: 64KB (32K x 16)

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® XLP™ 18K
Package: Tube
Package / Case: 28-DIP (0.300", 7.62mm)
Mounting Type: Through Hole
Operating Temperature: -40°C ~ 85°C (TA)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
Program Memory Type: FLASH
Program Memory Size: 64KB (32K x 16)

Buy Now Datasheet
Mcu, 8Bit, Pic18F, 64Mhz, Spdip-28; Product Range Microchip - 45AJ6871 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18F, 64Mhz, Spdip-28; Product Range Microchip
45AJ6871
Mcu, 8Bit, Pic18F, 64Mhz, Spdip-28; Product Range Microchip 45AJ6871
MCU, 8BIT, PIC18F, 64MHZ, SPDIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:SPDIP; No. of I/O s:24I/O s; Embedded Interface Type:EUSART,RoHS Compliant: Yes

MCU, 8BIT, PIC18F, 64MHZ, SPDIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:SPDIP; No. of I/O s:24I/O s; Embedded Interface Type:EUSART,RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F26K40-I/SP
8-bit Microcontrollers - MCU PIC18F26K40-I/SP
8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 256B EEPROM, 10-bit ADC2, 5-bit DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 256B EEPROM, 10-bit ADC2, 5-bit DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

Buy Now Datasheet
Microcontrollers - PIC18F26K40-I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F26K40-I/SP
Microcontrollers PIC18F26K40-I/SP
IC MCU 8BIT 64KB FLASH 28SPDIP

IC MCU 8BIT 64KB FLASH 28SPDIP

Supplier's Site Datasheet
Microcontrollers - PIC18F26K40-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F26K40-I/SP
Microcontrollers PIC18F26K40-I/SP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SPDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F26K40-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F26K40-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F26K40-I/SP
IC MCU 8BIT 64KB FLASH 28SPDIP

IC MCU 8BIT 64KB FLASH 28SPDIP

Supplier's Site
Embedded - Microcontrollers - PIC18F26K40-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F26K40-I/SP
Embedded - Microcontrollers PIC18F26K40-I/SP
IC MCU 8BIT 64KB FLASH 28SPDIP

IC MCU 8BIT 64KB FLASH 28SPDIP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1772186 PIC18F26K40-I/SP-ND 685-PIC18F26K40-I/SP 45AJ6871 PIC18F26K40-I/SP PIC18F26K40-I/SP PIC18F26K40-I/SP PIC18F26K40-I/SP PIC18F26K40-I/SP
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) Embedded Microcontrollers Mcu, 8Bit, Pic18F, 64Mhz, Spdip-28; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 3.62 KB 3.6 KB 3.6 KB 64 KB 4 KB 3.6 KB 3.6 KB 3.6 KB
ROM 64 KB 64 KB 1.02 KB
Package Type CDIP; PDIP; Other; Spdip CDIP; Other; "28-DIP (0.300"", 7.62mm)" Other; Tube CDIP Other; SPDIP CDIP; Other; 28-DIP (0.300", 7.62mm) CDIP; Other; 28-DIP (0.300\", 7.62mm) CDIP; Other; 28-DIP (0.300\", 7.62mm)
Pin Count 28 28 28
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers