Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F26J50-I/ML PIC18F26J50-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 090855-PIC18F26J50-I /ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 16 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 48MHz Supply Voltage - Operating: 2.15 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 090855-PIC18F26J50-I /ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 16 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 48MHz Supply Voltage - Operating: 2.15 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F26J50-I/ML - 090855-PIC18F26J50-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F26J50-I/ML
090855-PIC18F26J50-I/ML
Embedded - Embedded - Microcontrollers - PIC18F26J50-I/ML 090855-PIC18F26J50-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 090855-PIC18F26J50-I /ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 16 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 48MHz Supply Voltage - Operating: 2.15 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 090855-PIC18F26J50-I/ML
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 16
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (6x6)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2.15 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F26J50-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F26J50-I/ML
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F26J50-I/ML
IC MCU 8BIT 64KB FLASH 28QFN Product overview: PIC18F26J50-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26J50-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 28QFN Product overview: PIC18F26J50-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F26J50-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F26J50-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F26J50-I/ML-ND
Microcontrollers PIC18F26J50-I/ML-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - 6878578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6878578
Microcontrollers 6878578
Full Speed USB, 64KB Flash, nanoWatt

Full Speed USB, 64KB Flash, nanoWatt

Supplier's Site
Microcontrollers - 6878578P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6878578P
Microcontrollers 6878578P
Full Speed USB, 64KB Flash, nanoWatt

Full Speed USB, 64KB Flash, nanoWatt

Supplier's Site
Microcontrollers - 1460141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1460141
Microcontrollers 1460141
Full Speed USB, 64KB Flash, nanoWatt

Full Speed USB, 64KB Flash, nanoWatt

Supplier's Site
Mcu, 8Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip - 98M1803 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip
98M1803
Mcu, 8Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip 98M1803
MCU, 8BIT, PIC18, 48MHZ, QFN-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:3.7KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:16I/O s; Supply Voltage Min:2.15V RoHS Compliant: Yes

MCU, 8BIT, PIC18, 48MHZ, QFN-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:3.7KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:16I/O s; Supply Voltage Min:2.15V RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F26J50-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F26J50-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F26J50-I/ML
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F26J50-I/ML
8-bit Microcontrollers - MCU PIC18F26J50-I/ML
8-bit Microcontrollers - MCU Full Spd USB 64KB Flsh 4KBRAM nanoWatt

8-bit Microcontrollers - MCU Full Spd USB 64KB Flsh 4KBRAM nanoWatt

Buy Now Datasheet
Microcontrollers - PIC18F26J50-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F26J50-I/ML
Microcontrollers PIC18F26J50-I/ML
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18F26J50-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F26J50-I/ML
Microcontrollers PIC18F26J50-I/ML
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F26J50-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F26J50-I/ML
Embedded - Microcontrollers PIC18F26J50-I/ML
IC MCU 8BIT 64KB FLASH 28QFN

IC MCU 8BIT 64KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 090855-PIC18F26J50-I/ML 685-PIC18F26J50-I/ML PIC18F26J50-I/ML-ND 6878578 6878578P 98M1803 PIC18F26J50-I/ML PIC18F26J50-I/ML PIC18F26J50-I/ML PIC18F26J50-I/ML PIC18F26J50-I/ML
Product Name Embedded - Embedded - Microcontrollers - PIC18F26J50-I/ML 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Mcu, 8Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 64 KB 3.8 KB 3.8 KB 3.78 KB 3.7 KB 3.8 KB 3.8 KB 3.8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C02999900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details