PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 28-SOIC
IC MCU 8BIT 80KB FLASH 28SOIC Product overview: PIC18F2682-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 80KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 80KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2682-I/SO can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1238219-PIC18F2682-I
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 28-SOIC
MCU, 8BIT, PIC18, 40MHZ, SOIC-28; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:80KB; RAM Memory Size:3.25KB; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:25I/O s; Supply Voltage Min:4.2V RoHS Compliant: Yes
8-bit Microcontrollers - MCU 80KB 3328bytes-RAM 25I/O
IC MCU 8BIT 80KB FLASH 28SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F2682-I/SO-ND | 685-PIC18F2682-I/SO | 1238219-PIC18F2682-I/SO | PIC18F2682-I/SO | 88K6013 | PIC18F2682-I/SO | PIC18F2682-I/SO |
| Product Name | Microcontrollers | 8-bit 8BIT 80KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18F2682-I/SO | Microcontrollers | Mcu, 8Bit, Pic18, 40Mhz, Soic-28; Product Range Microchip | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 3.25 KB | 3.25 KB | 3.25 KB | 3.25 KB | |||
| ROM | 80 KB | 1.02 KB |