Microchip Technology, Inc. Microcontrollers PIC18F2620-I/SP

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F2620-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2620-I/SP-ND
Microcontrollers PIC18F2620-I/SP-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 28-SPDIP

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F2620-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F2620-I/SP
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F2620-I/SP
IC MCU 8BIT 64KB FLASH 28SPDIP Product overview: PIC18F2620-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2620-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 28SPDIP Product overview: PIC18F2620-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2620-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F2620-I/SP - 792080-PIC18F2620-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F2620-I/SP
792080-PIC18F2620-I/SP
Embedded - Embedded - Microcontrollers - PIC18F2620-I/SP 792080-PIC18F2620-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 792080-PIC18F2620-I/ SP Series: PIC 18F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 28-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 4.2 V ~ 5.5 V Family Name: PIC18F2620 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): CY7C64013-PC; PIC18F2620-I/SOG; PIC18F2620T-I/SOG; PIC18F2620T-I/SO; Introduction Date: April 23, 2003 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792080-PIC18F2620-I/SP
Series: PIC 18F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 28-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.8K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 4.2 V ~ 5.5 V
Family Name: PIC18F2620
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SPDIP
Alternative Parts (Cross-Reference): CY7C64013-PC; PIC18F2620-I/SOG; PIC18F2620T-I/SOG; PIC18F2620T-I/SO;
Introduction Date: April 23, 2003
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 6230768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230768
Microcontrollers 6230768
Micro,PIC,64K Fl,SDIP28,PIC18F2620 -I/SP

Micro,PIC,64K Fl,SDIP28,PIC18F2620-I/SP

Supplier's Site
Microcontrollers - 8877205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8877205
Microcontrollers 8877205
Micro,PIC,64K Fl,SDIP28,PIC18F2620 -I/SP

Micro,PIC,64K Fl,SDIP28,PIC18F2620-I/SP

Supplier's Site
Microcontrollers - 6230768P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230768P
Microcontrollers 6230768P
Micro,PIC,64K Fl,SDIP28,PIC18F2620 -I/SP

Micro,PIC,64K Fl,SDIP28,PIC18F2620-I/SP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F2620-I/SP
8-bit Microcontrollers - MCU PIC18F2620-I/SP
8-bit Microcontrollers - MCU 64KB 3968 RAM 25 I/O

8-bit Microcontrollers - MCU 64KB 3968 RAM 25 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F2620-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F2620-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F2620-I/SP
IC MCU 8BIT 64KB FLASH 28SPDIP

IC MCU 8BIT 64KB FLASH 28SPDIP

Supplier's Site
Microcontrollers - PIC18F2620-I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F2620-I/SP
Microcontrollers PIC18F2620-I/SP
IC MCU 8BIT 64KB FLASH 28SPDIP

IC MCU 8BIT 64KB FLASH 28SPDIP

Supplier's Site Datasheet
Microcontrollers - PIC18F2620-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F2620-I/SP
Microcontrollers PIC18F2620-I/SP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 28-SPDIP

Buy Now Datasheet
28 Pin, 64 KB Flash,3968 RAM, 25 I/O - 70045683 - Allied Electronics, Inc.
Fort Worth, TX, USA
28 Pin, 64 KB Flash,3968 RAM, 25 I/O
70045683
28 Pin, 64 KB Flash,3968 RAM, 25 I/O 70045683
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets. 10 MIPS 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6) 77 Instructions Upwardly Compatible with PIC16C 1 WDT on All Devices C Compiler Efficient Instruction Set

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets.

  • 10 MIPS
  • 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6)
  • 77 Instructions
  • Upwardly Compatible with PIC16C
  • 1 WDT on All Devices
  • C Compiler Efficient Instruction Set
Supplier's Site
Embedded - Microcontrollers - PIC18F2620-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F2620-I/SP
Embedded - Microcontrollers PIC18F2620-I/SP
IC MCU 8BIT 64KB FLASH 28SPDIP

IC MCU 8BIT 64KB FLASH 28SPDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Allied Electronics, Inc. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F2620-I/SP-ND 685-PIC18F2620-I/SP 792080-PIC18F2620-I/SP 6230768 6230768P PIC18F2620-I/SP PIC18F2620-I/SP PIC18F2620-I/SP PIC18F2620-I/SP 70045683 PIC18F2620-I/SP
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F2620-I/SP Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 28 Pin, 64 KB Flash,3968 RAM, 25 I/O Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 32 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 10x10b
RAM 3.8 KB 3.8 KB 64 KB 3.99 KB 3.8 KB 3.8 KB 3.8 KB
ROM 64 KB 1 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products