Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F25K80-E/SS PIC18F25K80-E/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 889647-PIC18F25K80-E /SS Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 125°C (TA) Features: PIC series Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP Core Processor: PIC Speed: 64MHz Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: PIC18F25K80 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889647-PIC18F25K80-E /SS Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 125°C (TA) Features: PIC series Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP Core Processor: PIC Speed: 64MHz Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: PIC18F25K80 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F25K80-E/SS - 889647-PIC18F25K80-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F25K80-E/SS
889647-PIC18F25K80-E/SS
Embedded - Embedded - Microcontrollers - PIC18F25K80-E/SS 889647-PIC18F25K80-E/SS
Manufacturer: Microchip Technology Win Source Part Number: 889647-PIC18F25K80-E /SS Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 125°C (TA) Features: PIC series Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP Core Processor: PIC Speed: 64MHz Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: PIC18F25K80 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889647-PIC18F25K80-E/SS
Series: PIC® XLP™ 18K
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PIC series Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP
Core Processor: PIC
Speed: 64MHz
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: PIC18F25K80
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC18F25K80-E/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25K80-E/SS-ND
Microcontrollers PIC18F25K80-E/SS-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F25K80-E/SS
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F25K80-E/SS
IC MCU 8BIT 32KB FLASH 28SSOP Product overview: PIC18F25K80-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K80-E/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28SSOP Product overview: PIC18F25K80-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K80-E/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F25K80-E/SS
8-bit Microcontrollers - MCU PIC18F25K80-E/SS
8-bit Microcontrollers - MCU 32KB FL 4KBRM 16MIPS 12bit ADC CTMU

8-bit Microcontrollers - MCU 32KB FL 4KBRM 16MIPS 12bit ADC CTMU

Buy Now Datasheet
Microcontrollers - PIC18F25K80-E/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F25K80-E/SS
Microcontrollers PIC18F25K80-E/SS
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F25K80-E/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F25K80-E/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F25K80-E/SS
IC MCU 8BIT 32KB FLASH 28SSOP

IC MCU 8BIT 32KB FLASH 28SSOP

Supplier's Site
Microcontrollers - PIC18F25K80-E/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F25K80-E/SS
Microcontrollers PIC18F25K80-E/SS
IC MCU 8BIT 32KB FLASH 28SSOP

IC MCU 8BIT 32KB FLASH 28SSOP

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F25K80-E/SS
Embedded - Microcontrollers PIC18F25K80-E/SS
IC MCU 8BIT 32KB FLASH 28SSOP

IC MCU 8BIT 32KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889647-PIC18F25K80-E/SS PIC18F25K80-E/SS-ND 685-PIC18F25K80-E/SS PIC18F25K80-E/SS PIC18F25K80-E/SS PIC18F25K80-E/SS PIC18F25K80-E/SS PIC18F25K80-E/SS
Product Name Embedded - Embedded - Microcontrollers - PIC18F25K80-E/SS Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 32 KB 3.6 KB 3.6 KB 3.6 KB 3.6 KB 3.6 KB
ROM 1 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - C161SLM3VAABXUMA1 - 932992-C161SLM3VAABXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
7 suppliers
Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details