IC MCU 8BIT 32KB FLASH 28SOIC Product overview: PIC18F25K80-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K80-E/SO
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SOIC
8bit MCU ECAN, 32KB Flash, 4KB RAM, 16 M
8bit MCU ECAN, 32KB Flash, 4KB RAM, 16 M
8bit MCU ECAN, 32KB Flash, 4KB RAM, 16 M
IC MCU 8BIT 32KB FLASH 28SOIC
8-bit Microcontrollers - MCU 32KB FL 4KBRM 16MIPS 12bit ADC CTMU
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SOIC
IC MCU 8BIT 32KB FLASH 28SOIC
IC MCU 8BIT 32KB FLASH 28SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F25K80-E/SO | PIC18F25K80-E/SO-ND | 2648065 | PIC18F25K80-E/SO | PIC18F25K80-E/SO | PIC18F25K80-E/SO | PIC18F25K80-E/SO | PIC18F25K80-E/SO |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |||
| RAM | 3.6 KB | 3.6 KB | 3.6 KB | 3.6 KB | 3.6 KB | |||
| ROM | 1.02 KB | 32 KB | 16 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |