Microchip Technology, Inc. Microcontrollers PIC18F25K80-E/MM

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN-S (6x6)
Request a Quote
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN-S (6x6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip PIC18F66K80 is an 8-bit microcontroller operating at a maximum speed of 64 MHz, housed in a compact QFN-28 package. It features 64 KB of on-chip Flash program memory, 3.6 KB of SRAM, and 1 KB of Data EEPROM, making it suitable for a variety of applications requiring moderate processing power and memory capacity. The device supports multiple power-managed modes, including Run, Idle, and Sleep, with low current consumption in each mode, achieving typical currents as low as 3.8 µA in Run mode and 13 nA in Sleep mode. This microcontroller includes an Enhanced CAN (ECAN) bus module that conforms to the CAN 2.0B Active Specification, offering multiple operating modes and programmable buffers for efficient data handling. It also features a 12-bit A/D converter with up to 11 channels, multiple timers, and various communication interfaces, including I2C and SPI. The operating voltage range is from 1.8V to 5.5V, and it includes built-in debugging and programming capabilities. This combination of features makes the PIC18F66K80 a versatile choice for engineers looking to implement reliable and efficient control solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Microchip PIC18F66K80 is an 8-bit microcontroller operating at a maximum speed of 64 MHz, housed in a compact QFN-28 package. It features 64 KB of on-chip Flash program memory, 3.6 KB of SRAM, and 1 KB of Data EEPROM, making it suitable for a variety of applications requiring moderate processing power and memory capacity. The device supports multiple power-managed modes, including Run, Idle, and Sleep, with low current consumption in each mode, achieving typical currents as low as 3.8 µA in Run mode and 13 nA in Sleep mode. This microcontroller includes an Enhanced CAN (ECAN) bus module that conforms to the CAN 2.0B Active Specification, offering multiple operating modes and programmable buffers for efficient data handling. It also features a 12-bit A/D converter with up to 11 channels, multiple timers, and various communication interfaces, including I2C and SPI. The operating voltage range is from 1.8V to 5.5V, and it includes built-in debugging and programming capabilities. This combination of features makes the PIC18F66K80 a versatile choice for engineers looking to implement reliable and efficient control solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F25K80-E/MM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25K80-E/MM-ND
Microcontrollers PIC18F25K80-E/MM-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN-S (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F25K80-E/MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F25K80-E/MM
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F25K80-E/MM
IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25K80-E/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K80-E/MM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25K80-E/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K80-E/MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F25K80-E/MM - 851086-PIC18F25K80-E/MM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F25K80-E/MM
851086-PIC18F25K80-E/MM
Embedded - Embedded - Microcontrollers - PIC18F25K80-E/MM 851086-PIC18F25K80-E/MM
Manufacturer: Microchip Technology Win Source Part Number: 851086-PIC18F25K80-E /MM Series: PIC® XLP™ 18K Features: series Microcontroller IC Package: Tube Number of I/O: 24 Family Name: PIC18F25K80 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 61 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 851086-PIC18F25K80-E/MM
Series: PIC® XLP™ 18K
Features: series Microcontroller IC
Package: Tube
Number of I/O: 24
Family Name: PIC18F25K80
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 61
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC18F25K80-E/MM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F25K80-E/MM
Microcontrollers PIC18F25K80-E/MM
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip - 23T3153 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip
23T3153
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip 23T3153
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, QFN-28; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:3.56KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:24I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, QFN-28; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:3.56KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:24I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F25K80-E/MM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F25K80-E/MM
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F25K80-E/MM
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F25K80-E/MM
8-bit Microcontrollers - MCU PIC18F25K80-E/MM
8-bit Microcontrollers - MCU ECAN 32KB FL 4KB RAM 16MIPS 12b ADC CTMU

8-bit Microcontrollers - MCU ECAN 32KB FL 4KB RAM 16MIPS 12b ADC CTMU

Buy Now Datasheet
Microcontrollers - PIC18F25K80-E/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F25K80-E/MM
Microcontrollers PIC18F25K80-E/MM
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN-S (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F25K80-E/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F25K80-E/MM
Embedded - Microcontrollers PIC18F25K80-E/MM
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F25K80-E/MM-ND 685-PIC18F25K80-E/MM 851086-PIC18F25K80-E/MM PIC18F25K80-E/MM 23T3153 PIC18F25K80-E/MM PIC18F25K80-E/MM PIC18F25K80-E/MM PIC18F25K80-E/MM
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F25K80-E/MM Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 8x12b
RAM 3.6 KB 3.6 KB 3.6 KB 3.56 KB 3.6 KB 3.6 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2910ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details