Microchip Technology, Inc. Microcontrollers PIC18F25K50-I/SS

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F25K50-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25K50-I/SS-ND
Microcontrollers PIC18F25K50-I/SS-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F25K50-I/SS
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F25K50-I/SS
IC MCU 8BIT 32KB FLASH 28SSOP Product overview: PIC18F25K50-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K50-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28SSOP Product overview: PIC18F25K50-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25K50-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 7863971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7863971
Microcontrollers 7863971
MCU,PIC18F25K50,48MH z,32KB Flash,SSOP28

MCU,PIC18F25K50,48MHz,32KB Flash,SSOP28

Supplier's Site
Microcontrollers - 7863971P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7863971P
Microcontrollers 7863971P
MCU,PIC18F25K50,48MH z,32KB Flash,SSOP28

MCU,PIC18F25K50,48MHz,32KB Flash,SSOP28

Supplier's Site
Microcontrollers - 1460210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1460210
Microcontrollers 1460210
MCU,PIC18F25K50,48MH z,32KB Flash,SSOP28

MCU,PIC18F25K50,48MHz,32KB Flash,SSOP28

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18F25K50-I/SS - 889646-PIC18F25K50-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F25K50-I/SS
889646-PIC18F25K50-I/SS
Embedded - Embedded - Microcontrollers - PIC18F25K50-I/SS 889646-PIC18F25K50-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 889646-PIC18F25K50-I /SS Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SSOP Core Processor: PIC Speed: 48MHz Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 14x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 5.5V Family Name: PIC18F25 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889646-PIC18F25K50-I/SS
Series: PIC® XLP™ 18K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SSOP
Core Processor: PIC
Speed: 48MHz
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC18F25
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F25K50-I/SS
8-bit Microcontrollers - MCU PIC18F25K50-I/SS
8-bit Microcontrollers - MCU 32 KB Flash RAM, 48 MHz Int.

8-bit Microcontrollers - MCU 32 KB Flash RAM, 48 MHz Int.

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F25K50-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F25K50-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F25K50-I/SS
IC MCU 8BIT 32KB FLASH 28SSOP

IC MCU 8BIT 32KB FLASH 28SSOP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ssop-28; Product Range Microchip - 06W2974 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ssop-28; Product Range Microchip
06W2974
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ssop-28; Product Range Microchip 06W2974
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, SSOP-28; Product Range:PIC18 Family PIC18F K5x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, SSOP-28; Product Range:PIC18 Family PIC18F K5x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F25K50-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F25K50-I/SS
Microcontrollers PIC18F25K50-I/SS
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC18F25K50-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F25K50-I/SS
Microcontrollers PIC18F25K50-I/SS
IC MCU 8BIT 32KB FLASH 28SSOP

IC MCU 8BIT 32KB FLASH 28SSOP

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F25K50-I/SS
Embedded - Microcontrollers PIC18F25K50-I/SS
IC MCU 8BIT 32KB FLASH 28SSOP

IC MCU 8BIT 32KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F25K50-I/SS-ND 685-PIC18F25K50-I/SS 7863971 7863971P 889646-PIC18F25K50-I/SS PIC18F25K50-I/SS PIC18F25K50-I/SS 06W2974 PIC18F25K50-I/SS PIC18F25K50-I/SS PIC18F25K50-I/SS
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F25K50-I/SS 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ssop-28; Product Range Microchip Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 14x10b
RAM 2 KB 2 KB 2.05 KB 32 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 32 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM<1GHZ 32VFQFN - 815-CC1120RHMR - Utmel Electronic Limited
Specs
Life Cycle Stage Obsolete
Supply Voltage 3 volts
Package Type Other; 32-VFQFN Exposed Pad
View Details
2 suppliers
Embedded - Microcontrollers - ADUC834BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details