The Microchip PIC18F K2x Series Microcontroller is an 8-bit device operating at a maximum speed of 64 MHz. It features a program memory size of 32 KB and a data memory size of 1.5 KB, making it suitable for a variety of applications requiring moderate processing power and memory. The microcontroller is housed in a 28-pin DIP package and is RoHS compliant. This microcontroller supports up to 35 I/O pins, including high-current sink/source capabilities, and offers multiple communication interfaces such as SPI, I2C, and EUSART. It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with 13 external channels and features like a programmable brown-out reset and watchdog timer for enhanced reliability. The device operates within a voltage range of 1.8V to 3.6V and incorporates advanced low-power management features, including a sleep mode that consumes less than 100 nA. Engineers considering this microcontroller will find it suitable for applications that require efficient processing, flexible I/O options, and low power consumption.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SPDIP
IC MCU 8BIT 32KB FLASH 28SPDIP
IC MCU 8BIT 32KB FLASH 28SPDIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, DIP-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SPDIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F25K20-E/SP-ND | PIC18F25K20-E/SP | PIC18F25K20-E/SP | 88K5983 | PIC18F25K20-E/SP |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Dip-28; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 48 MHz | 48 MHz | 64 MHz | 48 MHz | |
| Bits | Other; A/D 11x10b | ||||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | |
| ROM | 32 KB |