Microchip Technology, Inc. PIC18F25J50

Description
This low power and high performance 8-bit MCU with integrated full-speed USB 2.0 and peripheral flexibility comes in a small package for cost sensitive applications in the PIC18 J-series. New features include Deep sleep mode for low power applications, Peripheral Pin Select for design flexibility for mapping peripherals to I/O pins and a CTMU module for easy capacitive touch user interfaces. The PIC18F46J50 family is ideal for applications requiring cost-effective, low-power USB solutions with a robust peripheral set in a small package. Additional Features Featuring nanoWatt XLP™ Technology ideal for battery applications Typical nanoWatt XLP™ specifications include: 15nA Deep Sleep mode (Watch Webinar) 60nA Sleep mode (RAM retention) 830nA Real Time Clock & Calendar operation in Sleep modes 780nA Watch Dog Timer operation in Sleep modes Other Features: Integrated full speed USB 2.0 Deep Sleep mode ideal for battery applications Peripheral Pin Select for mapping digital peripherals to various I/O for design flexibility Hardware RTCC provides clock, calendar & alarm functions Charge Time Measurement Unit (CTMU) supports capacitive touch screens 2 Enhanced Capture / Compare / PWM modules 2 MSSP serial ports for SPI or I2C™ communication 2 Enhanced USART modules Dual analog comparators 10 ch, 10-bit ADC Self programming Flash supports 10k erase/write cycles & 20 years retention Operating voltage 2.0 - 3.6V, 5.5V tolerant digital inputs
Datasheet
Description
This low power and high performance 8-bit MCU with integrated full-speed USB 2.0 and peripheral flexibility comes in a small package for cost sensitive applications in the PIC18 J-series. New features include Deep sleep mode for low power applications, Peripheral Pin Select for design flexibility for mapping peripherals to I/O pins and a CTMU module for easy capacitive touch user interfaces. The PIC18F46J50 family is ideal for applications requiring cost-effective, low-power USB solutions with a robust peripheral set in a small package. Additional Features Featuring nanoWatt XLP™ Technology ideal for battery applications Typical nanoWatt XLP™ specifications include: 15nA Deep Sleep mode (Watch Webinar) 60nA Sleep mode (RAM retention) 830nA Real Time Clock & Calendar operation in Sleep modes 780nA Watch Dog Timer operation in Sleep modes Other Features: Integrated full speed USB 2.0 Deep Sleep mode ideal for battery applications Peripheral Pin Select for mapping digital peripherals to various I/O for design flexibility Hardware RTCC provides clock, calendar & alarm functions Charge Time Measurement Unit (CTMU) supports capacitive touch screens 2 Enhanced Capture / Compare / PWM modules 2 MSSP serial ports for SPI or I2C™ communication 2 Enhanced USART modules Dual analog comparators 10 ch, 10-bit ADC Self programming Flash supports 10k erase/write cycles & 20 years retention Operating voltage 2.0 - 3.6V, 5.5V tolerant digital inputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
This low power and high performance 8-bit MCU with integrated full-speed USB 2.0 and peripheral flexibility comes in a small package for cost sensitive applications in the PIC18 J-series. New features include Deep sleep mode for low power applications, Peripheral Pin Select for design flexibility for mapping peripherals to I/O pins and a CTMU module for easy capacitive touch user interfaces. The PIC18F46J50 family is ideal for applications requiring cost-effective, low-power USB solutions with a robust peripheral set in a small package. Additional Features Featuring nanoWatt XLP™ Technology ideal for battery applications Typical nanoWatt XLP™ specifications include: 15nA Deep Sleep mode (Watch Webinar) 60nA Sleep mode (RAM retention) 830nA Real Time Clock & Calendar operation in Sleep modes 780nA Watch Dog Timer operation in Sleep modes Other Features: Integrated full speed USB 2.0 Deep Sleep mode ideal for battery applications Peripheral Pin Select for mapping digital peripherals to various I/O for design flexibility Hardware RTCC provides clock, calendar & alarm functions Charge Time Measurement Unit (CTMU) supports capacitive touch screens 2 Enhanced Capture / Compare / PWM modules 2 MSSP serial ports for SPI or I2C™ communication 2 Enhanced USART modules Dual analog comparators 10 ch, 10-bit ADC Self programming Flash supports 10k erase/write cycles & 20 years retention Operating voltage 2.0 - 3.6V, 5.5V tolerant digital inputs

This low power and high performance 8-bit MCU with integrated full-speed USB 2.0 and peripheral flexibility comes in a small package for cost sensitive applications in the PIC18 J-series. New features include Deep sleep mode for low power applications, Peripheral Pin Select for design flexibility for mapping peripherals to I/O pins and a CTMU module for easy capacitive touch user interfaces. The PIC18F46J50 family is ideal for applications requiring cost-effective, low-power USB solutions with a robust peripheral set in a small package.

Additional Features

    Featuring nanoWatt XLP™ Technology ideal for battery applications Typical nanoWatt XLP™ specifications include:
    • 15nA Deep Sleep mode (Watch Webinar)
    • 60nA Sleep mode (RAM retention)
    • 830nA Real Time Clock & Calendar operation in Sleep modes
    • 780nA Watch Dog Timer operation in Sleep modes
    Other Features:
    • Integrated full speed USB 2.0
    • Deep Sleep mode ideal for battery applications
    • Peripheral Pin Select for mapping digital peripherals to various I/O for design flexibility
    • Hardware RTCC provides clock, calendar & alarm functions
    • Charge Time Measurement Unit (CTMU) supports capacitive touch screens
    • 2 Enhanced Capture / Compare / PWM modules
    • 2 MSSP serial ports for SPI or I2C™ communication
    • 2 Enhanced USART modules
    • Dual analog comparators
    • 10 ch, 10-bit ADC
    • Self programming Flash supports 10k erase/write cycles & 20 years retention
    • Operating voltage 2.0 - 3.6V, 5.5V tolerant digital inputs
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F25J50
Bits Other; 10-bit
Number 10
RAM 3.8 KB
ROM 32 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7680AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers