MCU 32K Flash, Low Power XLP, SPDIP28
MCU 32K Flash, Low Power XLP, SPDIP28
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SPDIP
8-bit Microcontrollers - MCU 32KB Flash 4KBRAM 12MIPS nanoWatt
IC MCU 8BIT 32KB FLASH 28SPDIP
IC MCU 8BIT 32KB FLASH 28SPDIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, DIP-28; Product Range:PIC18 Family PIC18F J1x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:3.7KB; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SPDIP
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 6669942 | PIC18F25J11-I/SP-ND | PIC18F25J11-I/SP | PIC18F25J11-I/SP | PIC18F25J11-I/SP | 98M1781 | PIC18F25J11-I/SP |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Dip-28; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 3.78 KB | 3.8 KB | 3.8 KB | 3.7 KB | 3.8 KB | ||
| ROM | 32 KB | 32 KB | |||||
| Package Type | CDIP; PDIP; Other; Spdip | CDIP; Other; "28-DIP (0.300"", 7.62mm)" | CDIP; Other; 28-DIP (0.300\", 7.62mm) | CDIP; Other; DIP | CDIP; Other; 28-DIP (0.300\", 7.62mm) | ||
| Pin Count | 28 | 28 |