Microchip Technology, Inc. Microcontrollers PIC18F25J11-I/ML

Description
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F25J11-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25J11-I/ML-ND
Microcontrollers PIC18F25J11-I/ML-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F25J11-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F25J11-I/ML
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F25J11-I/ML
IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25J11-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25J11-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28QFN Product overview: PIC18F25J11-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25J11-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F25J11-I/ML - 061888-PIC18F25J11-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F25J11-I/ML
061888-PIC18F25J11-I/ML
Embedded - Embedded - Microcontrollers - PIC18F25J11-I/ML 061888-PIC18F25J11-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 061888-PIC18F25J11-I /ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 16 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 48MHz Supply Voltage - Operating: 2.15 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 061888-PIC18F25J11-I/ML
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 16
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (6x6)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2.15 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F25J11-I/ML
8-bit Microcontrollers - MCU PIC18F25J11-I/ML
8-bit Microcontrollers - MCU 32KB Flash 4KBRAM 12MIPS nanoWatt

8-bit Microcontrollers - MCU 32KB Flash 4KBRAM 12MIPS nanoWatt

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip - 98M1779 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip
98M1779
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip 98M1779
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, QFN-28; Product Range:PIC18 Family PIC18F J1x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:3.7KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, QFN-28; Product Range:PIC18 Family PIC18F J1x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:3.7KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F25J11-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F25J11-I/ML
Microcontrollers PIC18F25J11-I/ML
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F25J11-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F25J11-I/ML
Embedded - Microcontrollers PIC18F25J11-I/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC18F25J11-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F25J11-I/ML
Microcontrollers PIC18F25J11-I/ML
IC MCU 8BIT 32KB FLASH 28QFN

IC MCU 8BIT 32KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F25J11-I/ML-ND 685-PIC18F25J11-I/ML 061888-PIC18F25J11-I/ML PIC18F25J11-I/ML 98M1779 PIC18F25J11-I/ML PIC18F25J11-I/ML PIC18F25J11-I/ML
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F25J11-I/ML 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-28; Product Range Microchip Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 10x10b
RAM 3.8 KB 3.8 KB 32 KB 3.7 KB 3.8 KB 3.8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Automotive 16-bit 16BIT 5V Embedded Microcontroller MCU - 685-C167SRLMHAKXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Package Type Other; 144-BQFP
View Details
2 suppliers