Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F25J10T-I/SS PIC18F25J10T-I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 845884-PIC18F25J10T- I/SS Series: PIC® 18J Features: series Microcontroller IC Package: Reel - TR Number of I/O: 21 Family Name: PIC18F25J10 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F25J10T-I/SSCT, PIC18F25J10T-I/SSTR, PIC18F25J10T-I/SSDKR , PIC18F25J10TISS
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 845884-PIC18F25J10T- I/SS Series: PIC® 18J Features: series Microcontroller IC Package: Reel - TR Number of I/O: 21 Family Name: PIC18F25J10 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F25J10T-I/SSCT, PIC18F25J10T-I/SSTR, PIC18F25J10T-I/SSDKR , PIC18F25J10TISS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F25J10T-I/SS - 845884-PIC18F25J10T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F25J10T-I/SS
845884-PIC18F25J10T-I/SS
Embedded - Embedded - Microcontrollers - PIC18F25J10T-I/SS 845884-PIC18F25J10T-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 845884-PIC18F25J10T- I/SS Series: PIC® 18J Features: series Microcontroller IC Package: Reel - TR Number of I/O: 21 Family Name: PIC18F25J10 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F25J10T-I/SSCT, PIC18F25J10T-I/SSTR, PIC18F25J10T-I/SSDKR , PIC18F25J10TISS

Manufacturer: Microchip Technology
Win Source Part Number: 845884-PIC18F25J10T-I/SS
Series: PIC® 18J
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 21
Family Name: PIC18F25J10
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F25J10T-I/SSCT, PIC18F25J10T-I/SSTR, PIC18F25J10T-I/SSDKR, PIC18F25J10TISS

Buy Now Datasheet
8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU - 685-PIC18F25J10T-I/SS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU
685-PIC18F25J10T-I/SS
8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU 685-PIC18F25J10T-I/SS
MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V 28-Pin SSOP T/R Product overview: PIC18F25J10T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 2.5V, 3.3V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25J10T-I/S S can be used for catalog matching and distributor lookup.

MCU 8-bit PIC RISC 32KB Flash 2.5V/3.3V 28-Pin SSOP T/R Product overview: PIC18F25J10T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 2.5V, 3.3V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F25J10T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F25J10T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25J10T-I/SSTR-ND
Microcontrollers PIC18F25J10T-I/SSTR-ND
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SSOP

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC18F25J10T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25J10T-I/SSCT-ND
Microcontrollers PIC18F25J10T-I/SSCT-ND
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SSOP

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC18F25J10T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F25J10T-I/SSDKR-ND
Microcontrollers PIC18F25J10T-I/SSDKR-ND
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SSOP

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F25J10T-I/SS
Embedded - Microcontrollers PIC18F25J10T-I/SS
IC MCU 8BIT 32KB FLASH 28SSOP

IC MCU 8BIT 32KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC18F25J10T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F25J10T-I/SS
Microcontrollers PIC18F25J10T-I/SS
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SSOP

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 28-SSOP

Buy Now Datasheet
Microcontroller Rohs Compliant Microchip - 31K5032 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Rohs Compliant Microchip
31K5032
Microcontroller Rohs Compliant Microchip 31K5032
Microcontroller RoHS Compliant: Yes

Microcontroller RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F25J10T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F25J10T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F25J10T-I/SS
IC MCU 8BIT 32KB FLASH 28SSOP

IC MCU 8BIT 32KB FLASH 28SSOP

Supplier's Site
Microcontrollers - PIC18F25J10T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F25J10T-I/SS
Microcontrollers PIC18F25J10T-I/SS
IC MCU 8BIT 32KB FLASH 28SSOP

IC MCU 8BIT 32KB FLASH 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F25J10T-I/SS
8-bit Microcontrollers - MCU PIC18F25J10T-I/SS
8-bit Microcontrollers - MCU 16 KB FL 1 KB RAM

8-bit Microcontrollers - MCU 16 KB FL 1 KB RAM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 845884-PIC18F25J10T-I/SS 685-PIC18F25J10T-I/SS PIC18F25J10T-I/SSTR-ND PIC18F25J10T-I/SS PIC18F25J10T-I/SS 31K5032 PIC18F25J10T-I/SS PIC18F25J10T-I/SS PIC18F25J10T-I/SS
Product Name Embedded - Embedded - Microcontrollers - PIC18F25J10T-I/SS 8-bit 32KB 2.5V 3.3V Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontroller Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
I/O Ports 21 21 21
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 1 KB 1 KB 1 KB 1 KB 1 KB
Supply Voltage 4.2 to 5.5 volts 2.7 to 3.6 volts 3.6 volts 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 370015736 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers