IC MCU 8BIT 48KB FLASH 28SOIC Product overview: PIC18F2585-H/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2585-H/SO can be used for catalog matching and distributor lookup.
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 48KB (24K x 16) FLASH 28-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1088773-PIC18F2585-H
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 48KB (24K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 25MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 3.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
8-bit Microcontrollers - MCU 48 KB Flash 3328 RAM 25 I/O w/ECAN
IC MCU 8BIT 48KB FLASH 28SOIC
8-bit Microcontrollers - MCU 48 KB Flash 3328 RAM 25 I/O w/ECAN
IC MCU 8BIT 48KB FLASH 28SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 48KB (24K x 16) FLASH 28-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F2585-H/SO | PIC18F2585-H/SO-ND | 1088773-PIC18F2585-H/SO | PIC18F2585-H/SO | PIC18F2585-H/SO | 536-PIC18F2585-H/SO | PIC18F2585-H/SO | PIC18F2585-H/SO |
| Product Name | 8-bit 8BIT 48KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18F2585-H/SO | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU 48 KB Flash 3328 RAM 25 I/O w/ECAN | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| RAM | 3.25 KB | 3.25 KB | 48 KB | 3.25 KB | 3.25 KB | 3.25 KB | ||
| Supply Voltage | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 4.2 to 5.5 volts | 5 volts | 5.5 volts | |||
| Package Type | Other; Tube | SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 28-SOIC | SOIC; Other; 28-SOIC (0.295, 7.50mm Width) | Other; 28-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) |