Microchip Technology, Inc. Microcontrollers PIC18F2580-E/SO

Description
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 32KB (16K x 16) FLASH 28-SOIC
Request a Quote
Description
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 32KB (16K x 16) FLASH 28-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F2580-E/SO is an 8-bit enhanced Flash microcontroller from Quarktwin Technology Ltd. It features a 32KB Flash program memory and operates at a maximum clock speed of 25MHz. This microcontroller supports a wide operating voltage range of 2.0V to 5.5V and includes advanced power management modes, allowing for low current consumption in Idle (6.1 OºA) and Sleep (0.2 OºA) modes. The device is equipped with ECAN technology, enabling communication at message bit rates up to 1 Mbps and full compliance with the CAN 2.0B Active specification. It also includes a 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels, capable of auto-acquisition and conversion during Sleep mode. The PIC18F2580-E/SO supports various communication protocols through its Master Synchronous Serial Port (MSSP) and enhanced USART module. Additional features include a self-programmable Flash memory, a hardware multiplier, and multiple interrupt priority levels. The microcontroller is designed for applications requiring reliable performance and flexibility, making it suitable for a variety of embedded systems.

Datasheet Summary
Powered by GS/AI

The PIC18F2580-E/SO is an 8-bit enhanced Flash microcontroller from Quarktwin Technology Ltd. It features a 32KB Flash program memory and operates at a maximum clock speed of 25MHz. This microcontroller supports a wide operating voltage range of 2.0V to 5.5V and includes advanced power management modes, allowing for low current consumption in Idle (6.1 OºA) and Sleep (0.2 OºA) modes. The device is equipped with ECAN technology, enabling communication at message bit rates up to 1 Mbps and full compliance with the CAN 2.0B Active specification. It also includes a 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels, capable of auto-acquisition and conversion during Sleep mode. The PIC18F2580-E/SO supports various communication protocols through its Master Synchronous Serial Port (MSSP) and enhanced USART module. Additional features include a self-programmable Flash memory, a hardware multiplier, and multiple interrupt priority levels. The microcontroller is designed for applications requiring reliable performance and flexibility, making it suitable for a variety of embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F2580-E/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2580-E/SO-ND
Microcontrollers PIC18F2580-E/SO-ND
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 32KB (16K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 32KB (16K x 16) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F2580-E/SO - 1238208-PIC18F2580-E/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F2580-E/SO
1238208-PIC18F2580-E/SO
Embedded - Embedded - Microcontrollers - PIC18F2580-E/SO 1238208-PIC18F2580-E/SO
Manufacturer: Microchip Technology Win Source Part Number: 1238208-PIC18F2580-E /SO Series: PIC 18F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 25MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: CAN, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1.5K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 4.2 V ~ 5.5 V Family Name: PIC18F258 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013C-SXC; CY7C64013-SC; CY7C64013C-SXCT; Introduction Date: July 30, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238208-PIC18F2580-E/SO
Series: PIC 18F
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 25MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: CAN, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1.5K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 4.2 V ~ 5.5 V
Family Name: PIC18F258
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): CY7C64013C-SXC; CY7C64013-SC; CY7C64013C-SXCT;
Introduction Date: July 30, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F2580-E/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F2580-E/SO
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F2580-E/SO
IC MCU 8BIT 32KB FLASH 28SOIC Product overview: PIC18F2580-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2580-E/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28SOIC Product overview: PIC18F2580-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2580-E/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F2580-E/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F2580-E/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F2580-E/SO
IC MCU 8BIT 32KB FLASH 28SOIC

IC MCU 8BIT 32KB FLASH 28SOIC

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-28; Product Range Microchip - 71J7240 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-28; Product Range Microchip
71J7240
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-28; Product Range Microchip 71J7240
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, SOIC-28; Product Range:PIC18 Family PIC18F25xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:SOIC; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, SOIC-28; Product Range:PIC18 Family PIC18F25xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:28Pins; MCU Case Style:SOIC; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F2580-E/SO
8-bit Microcontrollers - MCU PIC18F2580-E/SO
8-bit Microcontrollers - MCU 32 KB FL 1536 RAM 25 I/O

8-bit Microcontrollers - MCU 32 KB FL 1536 RAM 25 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F2580-E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F2580-E/SO
Embedded - Microcontrollers PIC18F2580-E/SO
IC MCU 8BIT 32KB FLASH 28SOIC

IC MCU 8BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC18F2580-E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F2580-E/SO
Microcontrollers PIC18F2580-E/SO
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 32KB (16K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 32KB (16K x 16) FLASH 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F2580-E/SO-ND 1238208-PIC18F2580-E/SO 685-PIC18F2580-E/SO PIC18F2580-E/SO 71J7240 PIC18F2580-E/SO PIC18F2580-E/SO PIC18F2580-E/SO
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F2580-E/SO 8-bit 8BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-28; Product Range Microchip 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 40 MHz 25 MHz 40 MHz 25 MHz
Bits Other; A/D 8x10b
RAM 1.5 KB 32 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 32 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details