Microchip Technology, Inc. 8-bit 8BIT 48KB Embedded Microcontroller MCU PIC18F2525-I/SP

Description
IC MCU 8BIT 48KB FLASH 28SPDIP Product overview: PIC18F2525-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2525-I/SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 48KB FLASH 28SPDIP Product overview: PIC18F2525-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2525-I/SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 48KB Embedded Microcontroller MCU - 685-PIC18F2525-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 48KB Embedded Microcontroller MCU
685-PIC18F2525-I/SP
8-bit 8BIT 48KB Embedded Microcontroller MCU 685-PIC18F2525-I/SP
IC MCU 8BIT 48KB FLASH 28SPDIP Product overview: PIC18F2525-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2525-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 48KB FLASH 28SPDIP Product overview: PIC18F2525-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2525-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F2525-I/SP - 813020-PIC18F2525-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F2525-I/SP
813020-PIC18F2525-I/SP
Embedded - Embedded - Microcontrollers - PIC18F2525-I/SP 813020-PIC18F2525-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 813020-PIC18F2525-I/ SP Packaging: Tube Mounting Style: Through Hole Core Processor: PIC Speed: 40MHz Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supplier Device Package: 28-SPDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-DIP Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Part Number Series: PIC18F2525 Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 813020-PIC18F2525-I/SP
Packaging: Tube
Mounting Style: Through Hole
Core Processor: PIC
Speed: 40MHz
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 48KB (24K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.8K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supplier Device Package: 28-SPDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-DIP
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Part Number Series: PIC18F2525
Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V

Buy Now
Microcontrollers - PIC18F2525-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2525-I/SP-ND
Microcontrollers PIC18F2525-I/SP-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Microcontrollers - 6230689 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230689
Microcontrollers 6230689
Micro,PIC,48K Fl,SDIP28,PIC18F2525 -I/SP

Micro,PIC,48K Fl,SDIP28,PIC18F2525-I/SP

Supplier's Site
Microcontrollers - 6230689P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230689P
Microcontrollers 6230689P
Micro,PIC,48K Fl,SDIP28,PIC18F2525 -I/SP

Micro,PIC,48K Fl,SDIP28,PIC18F2525-I/SP

Supplier's Site
Microcontrollers - 8895095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895095
Microcontrollers 8895095
Micro,PIC,48K Fl,SDIP28,PIC18F2525 -I/SP

Micro,PIC,48K Fl,SDIP28,PIC18F2525-I/SP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F2525-I/SP
8-bit Microcontrollers - MCU PIC18F2525-I/SP
8-bit Microcontrollers - MCU 48KB 3968 RAM 25 I/O

8-bit Microcontrollers - MCU 48KB 3968 RAM 25 I/O

Buy Now Datasheet
28 Pin, 48 KB Flash,3968 RAM, 25 I/O - 70046578 - Allied Electronics, Inc.
Fort Worth, TX, USA
28 Pin, 48 KB Flash,3968 RAM, 25 I/O
70046578
28 Pin, 48 KB Flash,3968 RAM, 25 I/O 70046578
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets. 10 MIPS 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6 V) 77 Instructions Upwardly Compatible with PIC16C 1 WDT on All Devices C Compiler Efficient Instruction Set

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip's High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets.

  • 10 MIPS
  • 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6 V)
  • 77 Instructions
  • Upwardly Compatible with PIC16C
  • 1 WDT on All Devices
  • C Compiler Efficient Instruction Set
Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F2525-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F2525-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F2525-I/SP
IC MCU 8BIT 48KB FLASH 28SPDIP

IC MCU 8BIT 48KB FLASH 28SPDIP

Supplier's Site
Microcontrollers - PIC18F2525-I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F2525-I/SP
Microcontrollers PIC18F2525-I/SP
IC MCU 8BIT 48KB FLASH 28SPDIP

IC MCU 8BIT 48KB FLASH 28SPDIP

Supplier's Site Datasheet
Microcontrollers - PIC18F2525-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F2525-I/SP
Microcontrollers PIC18F2525-I/SP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F2525-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F2525-I/SP
Embedded - Microcontrollers PIC18F2525-I/SP
IC MCU 8BIT 48KB FLASH 28SPDIP

IC MCU 8BIT 48KB FLASH 28SPDIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F2525-I/SP 813020-PIC18F2525-I/SP PIC18F2525-I/SP-ND 6230689 6230689P PIC18F2525-I/SP 70046578 PIC18F2525-I/SP PIC18F2525-I/SP PIC18F2525-I/SP PIC18F2525-I/SP
Product Name 8-bit 8BIT 48KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F2525-I/SP Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU 28 Pin, 48 KB Flash,3968 RAM, 25 I/O Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 3.8 KB 48 KB 3.8 KB 3.99 KB 3.8 KB 3.8 KB 3.8 KB
ROM Type Flash; Flash Flash; FLASH Flash EEPROM; Flash Flash; FLASH Flash; FLASH
Supply Voltage 4.2 to 5.5 volts 4.2 to 5.5 volts 4.2 to 5.5 volts 2 to 5.5 volts 5.5 volts 4.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C02688400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details