PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 48KB (24K x 16) FLASH 28-SOIC
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, SOIC-28; Product Range:PIC18 Family PIC18F25xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:48KB; RAM Memory Size:3.87KB; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes
8-bit Microcontrollers - MCU 48KB 3968 RAM 25 I/O
IC MCU 8BIT 48KB FLASH 28SOIC
IC MCU 8BIT 48KB FLASH 28SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 48KB (24K x 16) FLASH 28-SOIC
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F2525-E/SO-ND | 89H0596 | PIC18F2525-E/SO | PIC18F2525-E/SO | PIC18F2525-E/SO | PIC18F2525-E/SO |
| Product Name | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Soic-28; Product Range Microchip | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 25 MHz | 40 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 10x10b | |||||
| RAM | 3.8 KB | 3.87 KB | 3.8 KB | 3.8 KB | ||
| ROM | 48 KB |