Microchip Technology, Inc. 8-bit 8BIT 32KB Embedded Microcontroller MCU PIC18F2520-E/SO

Description
IC MCU 8BIT 32KB FLASH 28SOIC Product overview: PIC18F2520-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2520-E/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 32KB FLASH 28SOIC Product overview: PIC18F2520-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2520-E/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F2520-E/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F2520-E/SO
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F2520-E/SO
IC MCU 8BIT 32KB FLASH 28SOIC Product overview: PIC18F2520-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2520-E/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 28SOIC Product overview: PIC18F2520-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2520-E/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F2520-E/SO - 846568-PIC18F2520-E/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F2520-E/SO
846568-PIC18F2520-E/SO
Embedded - Embedded - Microcontrollers - PIC18F2520-E/SO 846568-PIC18F2520-E/SO
Manufacturer: Microchip Technology Win Source Part Number: 846568-PIC18F2520-E/ SO Series: PIC® 18F Features: series Microcontroller IC Package: Tube Number of I/O: 25 Family Name: PIC18F2520 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 846568-PIC18F2520-E/SO
Series: PIC® 18F
Features: series Microcontroller IC
Package: Tube
Number of I/O: 25
Family Name: PIC18F2520
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC18F2520-E/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2520-E/SO-ND
Microcontrollers PIC18F2520-E/SO-ND
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 32KB (16K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 32KB (16K x 16) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F2520-E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F2520-E/SO
Embedded - Microcontrollers PIC18F2520-E/SO
IC MCU 8BIT 32KB FLASH 28SOIC

IC MCU 8BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet
8 Bit Microcontroller, Flash, Pic18F2Xxx, 40 Mhz, 32 Kb, 1.5 Kb, 28, Soic Rohs Compliant Microchip - 95W8411 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic18F2Xxx, 40 Mhz, 32 Kb, 1.5 Kb, 28, Soic Rohs Compliant Microchip
95W8411
8 Bit Microcontroller, Flash, Pic18F2Xxx, 40 Mhz, 32 Kb, 1.5 Kb, 28, Soic Rohs Compliant Microchip 95W8411
8 Bit Microcontroller, Flash, PIC18F2xxx, 40 MHz, 32 KB, 1.5 KB, 28, SOIC RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC18F2xxx, 40 MHz, 32 KB, 1.5 KB, 28, SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F2520-E/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F2520-E/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F2520-E/SO
IC MCU 8BIT 32KB FLASH 28SOIC

IC MCU 8BIT 32KB FLASH 28SOIC

Supplier's Site
Microcontrollers - PIC18F2520-E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F2520-E/SO
Microcontrollers PIC18F2520-E/SO
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 32KB (16K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 32KB (16K x 16) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC18F2520-E/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F2520-E/SO
Microcontrollers PIC18F2520-E/SO
IC MCU 8BIT 32KB FLASH 28SOIC

IC MCU 8BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F2520-E/SO 846568-PIC18F2520-E/SO PIC18F2520-E/SO-ND PIC18F2520-E/SO 95W8411 PIC18F2520-E/SO PIC18F2520-E/SO PIC18F2520-E/SO
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F2520-E/SO Microcontrollers Embedded - Microcontrollers 8 Bit Microcontroller, Flash, Pic18F2Xxx, 40 Mhz, 32 Kb, 1.5 Kb, 28, Soic Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 256 KB 32 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7735AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers