PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SPDIP
Manufacturer: Microchip Technology
Win Source Part Number: 1322395-PIC18F24K50-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 48MHz
Standard Package: 15
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supplier Device Package: 28-SPDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-DIP (0.300", 7.62mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F24K50ISP
Base Product Number: PIC18F24
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 16KB FLASH 28SPDIP Product overview: PIC18F24K50-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24K50-I/SP
IC MCU 8BIT 16KB FLASH 28SPDIP
8-bit Microcontrollers - MCU 16 KB Flash RAM, 48 MHz Int.
IC MCU 8BIT 16KB FLASH 28SPDIP
IC MCU 8BIT 16KB FLASH 28SPDIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, SPDIP-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SDIP; No. of I/O s:25I/O s; MSL:- RoHS Compliant: Yes
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SPDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F24K50-I/SP-ND | 1322395-PIC18F24K50-I/SP | 685-PIC18F24K50-I/SP | PIC18F24K50-I/SP | PIC18F24K50-I/SP | PIC18F24K50-I/SP | PIC18F24K50-I/SP | 06W2962 | PIC18F24K50-I/SP |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Spdip-28; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 14x10b | ||||||||
| RAM | 2 KB | 16 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 16 KB | 256 KB |