Microchip Technology, Inc. Electrical Parts - PIC18F24K22T-I/SS PIC18F24K22T-I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 1238202-PIC18F24K22T -I/SS Series: PIC XLP 18K Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 768 x 8 Data Converters: A/D 19x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Family Name: PIC18F24K22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CY7C60323-PVXC; CY7C64215-28PVXIT; CY7C60113-PVXC; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1238202-PIC18F24K22T -I/SS Series: PIC XLP 18K Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 768 x 8 Data Converters: A/D 19x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Family Name: PIC18F24K22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CY7C60323-PVXC; CY7C64215-28PVXIT; CY7C60113-PVXC; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F24K22T-I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU optimized for C compiler architecture. It offers up to 16KB of FLASH program memory, 8KB of data memory, and 1024 bytes of EEPROM. The device operates at a maximum clock speed of 64MHz, achieving up to 16 MIPS performance. It includes a flexible oscillator structure with a precision internal oscillator calibrated to ±1% and supports various external clock modes. This microcontroller is equipped with multiple analog features, including a 10-bit ADC with up to 30 channels, two rail-to-rail analog comparators, and a 5-bit DAC with selectable output levels. It also supports capacitive touch sensing through a Charge Time Measurement Unit (CTMU). The device is designed for low power consumption, with a typical sleep mode current of 20 nA and a watchdog timer current of 300 nA. The PIC18F24K22T-I/SS supports a wide operating voltage range of 2.3V to 5.5V and includes features such as self-programmability, high/low-voltage detection, and programmable brown-out reset. It provides up to 35 I/O pins, multiple communication interfaces including I2C, SPI, and EUSART, and is suitable for a variety of embedded applications requiring efficient processing and low power operation.

Datasheet Summary
Powered by GS/AI

The PIC18F24K22T-I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU optimized for C compiler architecture. It offers up to 16KB of FLASH program memory, 8KB of data memory, and 1024 bytes of EEPROM. The device operates at a maximum clock speed of 64MHz, achieving up to 16 MIPS performance. It includes a flexible oscillator structure with a precision internal oscillator calibrated to ±1% and supports various external clock modes. This microcontroller is equipped with multiple analog features, including a 10-bit ADC with up to 30 channels, two rail-to-rail analog comparators, and a 5-bit DAC with selectable output levels. It also supports capacitive touch sensing through a Charge Time Measurement Unit (CTMU). The device is designed for low power consumption, with a typical sleep mode current of 20 nA and a watchdog timer current of 300 nA. The PIC18F24K22T-I/SS supports a wide operating voltage range of 2.3V to 5.5V and includes features such as self-programmability, high/low-voltage detection, and programmable brown-out reset. It provides up to 35 I/O pins, multiple communication interfaces including I2C, SPI, and EUSART, and is suitable for a variety of embedded applications requiring efficient processing and low power operation.

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PIC18F24K22T-I/SS - 1238202-PIC18F24K22T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PIC18F24K22T-I/SS
1238202-PIC18F24K22T-I/SS
Electrical Parts - PIC18F24K22T-I/SS 1238202-PIC18F24K22T-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 1238202-PIC18F24K22T -I/SS Series: PIC XLP 18K Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 768 x 8 Data Converters: A/D 19x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Family Name: PIC18F24K22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CY7C60323-PVXC; CY7C64215-28PVXIT; CY7C60113-PVXC; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238202-PIC18F24K22T-I/SS
Series: PIC XLP 18K
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 768 x 8
Data Converters: A/D 19x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 5.5 V
Family Name: PIC18F24K22
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CY7C60323-PVXC; CY7C64215-28PVXIT; CY7C60113-PVXC;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18F24K22T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F24K22T-I/SSDKR-ND
Microcontrollers PIC18F24K22T-I/SSDKR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC18F24K22T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F24K22T-I/SSCT-ND
Microcontrollers PIC18F24K22T-I/SSCT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC18F24K22T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F24K22T-I/SSTR-ND
Microcontrollers PIC18F24K22T-I/SSTR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F24K22T-I/SS
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F24K22T-I/SS
IC MCU 8BIT 16KB FLASH 28SSOP Product overview: PIC18F24K22T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24K22T-I/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28SSOP Product overview: PIC18F24K22T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24K22T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F24K22T-I/SS
Embedded - Microcontrollers PIC18F24K22T-I/SS
IC MCU 8BIT 16KB FLASH 28SSOP

IC MCU 8BIT 16KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F24K22T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F24K22T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F24K22T-I/SS
IC MCU 8BIT 16KB FLASH 28SSOP

IC MCU 8BIT 16KB FLASH 28SSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F24K22T-I/SS
8-bit Microcontrollers - MCU PIC18F24K22T-I/SS
8-bit Microcontrollers - MCU 16KB Flash 768B RAM 8b FamilynanoWatt

8-bit Microcontrollers - MCU 16KB Flash 768B RAM 8b FamilynanoWatt

Buy Now Datasheet
Microcontrollers - PIC18F24K22T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F24K22T-I/SS
Microcontrollers PIC18F24K22T-I/SS
IC MCU 8BIT 16KB FLASH 28SSOP

IC MCU 8BIT 16KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC18F24K22T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F24K22T-I/SS
Microcontrollers PIC18F24K22T-I/SS
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1238202-PIC18F24K22T-I/SS PIC18F24K22T-I/SSDKR-ND 685-PIC18F24K22T-I/SS PIC18F24K22T-I/SS PIC18F24K22T-I/SS PIC18F24K22T-I/SS PIC18F24K22T-I/SS PIC18F24K22T-I/SS
Product Name Electrical Parts - PIC18F24K22T-I/SS Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 16 MHz 64 MHz 64 MHz 64 MHz
RAM 16 KB 0.7680 KB 0.7680 KB 768 KB 0.7680 KB 0.7680 KB
ROM 256 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Embedded - Microcontrollers - C167CRLMHAKXQLA1 - 793846-C167CRLMHAKXQLA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
6 suppliers