Microchip Technology, Inc. 8-bit 8BIT 16KB Embedded Microcontroller MCU PIC18F24K22T-I/MV

Description
IC MCU 8BIT 16KB FLASH 28UQFN Product overview: PIC18F24K22T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24K22T-I/M V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 28UQFN Product overview: PIC18F24K22T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24K22T-I/M V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F24K22T-I/MV
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F24K22T-I/MV
IC MCU 8BIT 16KB FLASH 28UQFN Product overview: PIC18F24K22T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24K22T-I/M V can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28UQFN Product overview: PIC18F24K22T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24K22T-I/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F24K22T-I/MVTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F24K22T-I/MVTR-ND
Microcontrollers PIC18F24K22T-I/MVTR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC18F24K22T-I/MVCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F24K22T-I/MVCT-ND
Microcontrollers PIC18F24K22T-I/MVCT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC18F24K22T-I/MVDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F24K22T-I/MVDKR-ND
Microcontrollers PIC18F24K22T-I/MVDKR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F24K22T-I/MV - 845724-PIC18F24K22T-I/MV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F24K22T-I/MV
845724-PIC18F24K22T-I/MV
Embedded - Embedded - Microcontrollers - PIC18F24K22T-I/MV 845724-PIC18F24K22T-I/MV
Manufacturer: Microchip Technology Win Source Part Number: 845724-PIC18F24K22T- I/MV Series: PIC® XLP™ 18K Features: series Microcontroller IC Package: Reel - TR Number of I/O: 24 Family Name: PIC18F24 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F24K22T-I/MVDKR , PIC18F24K22T-I/MVCT, PIC18F24K22T-I/MVTR, PIC18F24K22T-I/MV-ND

Manufacturer: Microchip Technology
Win Source Part Number: 845724-PIC18F24K22T-I/MV
Series: PIC® XLP™ 18K
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 24
Family Name: PIC18F24
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F24K22T-I/MVDKR, PIC18F24K22T-I/MVCT, PIC18F24K22T-I/MVTR, PIC18F24K22T-I/MV-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F24K22T-I/MV
8-bit Microcontrollers - MCU PIC18F24K22T-I/MV
8-bit Microcontrollers - MCU 16KB Flash 768B RAM 8b FamilynanoWatt

8-bit Microcontrollers - MCU 16KB Flash 768B RAM 8b FamilynanoWatt

Buy Now Datasheet
Microcontrollers - PIC18F24K22T-I/MV - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F24K22T-I/MV
Microcontrollers PIC18F24K22T-I/MV
IC MCU 8BIT 16KB FLASH 28UQFN

IC MCU 8BIT 16KB FLASH 28UQFN

Supplier's Site Datasheet
Microcontrollers - PIC18F24K22T-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F24K22T-I/MV
Microcontrollers PIC18F24K22T-I/MV
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-UQFN (4x4)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-UQFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F24K22T-I/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F24K22T-I/MV
Embedded - Microcontrollers PIC18F24K22T-I/MV
IC MCU 8BIT 16KB FLASH 28UQFN

IC MCU 8BIT 16KB FLASH 28UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F24K22T-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F24K22T-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F24K22T-I/MV
IC MCU 8BIT 16KB FLASH 28UQFN

IC MCU 8BIT 16KB FLASH 28UQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F24K22T-I/MV PIC18F24K22T-I/MVTR-ND 845724-PIC18F24K22T-I/MV PIC18F24K22T-I/MV PIC18F24K22T-I/MV PIC18F24K22T-I/MV PIC18F24K22T-I/MV PIC18F24K22T-I/MV
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F24K22T-I/MV 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 0.7680 KB 0.7680 KB 0.7680 KB 0.7680 KB 768 KB
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7392AMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers