Microchip Technology, Inc. Microcontrollers PIC18F24K22-I/ML

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F24K22-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F24K22-I/ML-ND
Microcontrollers PIC18F24K22-I/ML-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F24K22-I/ML - 1238199-PIC18F24K22-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F24K22-I/ML
1238199-PIC18F24K22-I/ML
Embedded - Embedded - Microcontrollers - PIC18F24K22-I/ML 1238199-PIC18F24K22-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1238199-PIC18F24K22- I/ML Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 28-VQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 768 x 8 Data Converters: A/D 19x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Family Name: PIC18F24K22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-QFN (6x6) Alternative Parts (Cross-Reference): PIC18F24K22T-I/PT; PIC18F24K22-I/P; PIC18F24K22-I/PT; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238199-PIC18F24K22-I/ML
Series: PIC XLP 18K
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 28-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 768 x 8
Data Converters: A/D 19x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 5.5 V
Family Name: PIC18F24K22
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-QFN (6x6)
Alternative Parts (Cross-Reference): PIC18F24K22T-I/PT; PIC18F24K22-I/P; PIC18F24K22-I/PT;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC18F24K22-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F24K22-I/ML
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F24K22-I/ML
IC MCU 8BIT 16KB FLASH 28QFN Product overview: PIC18F24K22-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24K22-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28QFN Product overview: PIC18F24K22-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24K22-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F24K22-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F24K22-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F24K22-I/ML
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F24K22-I/ML
8-bit Microcontrollers - MCU PIC18F24K22-I/ML
8-bit Microcontrollers - MCU 16KB Flash 768B RAM 8b FamilynanoWatt

8-bit Microcontrollers - MCU 16KB Flash 768B RAM 8b FamilynanoWatt

Buy Now Datasheet
Microcontrollers - PIC18F24K22-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F24K22-I/ML
Microcontrollers PIC18F24K22-I/ML
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip - 73R8547 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip
73R8547
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip 73R8547
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, QFN-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, QFN-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F24K22-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F24K22-I/ML
Microcontrollers PIC18F24K22-I/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F24K22-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F24K22-I/ML
Embedded - Microcontrollers PIC18F24K22-I/ML
IC MCU 8BIT 16KB FLASH 28QFN

IC MCU 8BIT 16KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F24K22-I/ML-ND 1238199-PIC18F24K22-I/ML 685-PIC18F24K22-I/ML PIC18F24K22-I/ML PIC18F24K22-I/ML PIC18F24K22-I/ML 73R8547 PIC18F24K22-I/ML PIC18F24K22-I/ML
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F24K22-I/ML 8-bit 8BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 19x10b
RAM 0.7680 KB 16 KB 0.7680 KB 768 KB 0.7680 KB 0.7680 KB 0.7680 KB
ROM 16 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C164CI8EMCBKXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details