The PIC18F K2x Series Microcontroller, specifically the 44AC2770 part number, features an 8-bit architecture with a maximum operating frequency of 64 MHz. It includes 16 KB of program memory and 768 bytes of RAM, along with 25 I/O pins. The device supports a variety of communication protocols, including I²C, SPI, and UART, making it versatile for different applications. It incorporates advanced features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 30 channels, a Digital-to-Analog Converter (DAC), and multiple timers. The microcontroller operates within a voltage range of 2.3V to 5.5V and includes low-power modes, achieving typical sleep currents of 20 nA. The device is packaged in a 28-pin SOIC format and is RoHS compliant, ensuring it meets environmental standards. This microcontroller is suitable for applications requiring efficient processing and low power consumption, making it a strong candidate for embedded systems design.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SOIC
IC MCU 8BIT 16KB FLASH 28SOIC
IC MCU 8BIT 16KB FLASH 28SOIC
MCU, 8BIT, PIC18, 64MHZ, SOIC-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:25I/O s; RoHS Compliant: Yes
8-bit Microcontrollers - MCU 16KB Flash 768B RAM 8b FamilynanoWatt
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SOIC
IC MCU 8BIT 16KB FLASH 28SOIC
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F24K22-E/SO-ND | PIC18F24K22-E/SO | PIC18F24K22-E/SO | 44AC2770 | PIC18F24K22-E/SO | PIC18F24K22-E/SO | PIC18F24K22-E/SO |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, Pic18, 64Mhz, Soic-28; Product Range Microchip | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 64 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 19x10b | ||||||
| RAM | 0.7680 KB | 0.7680 KB | 0.7680 KB | 0.7680 KB | 768 KB | ||
| ROM | 16 KB |