Microchip Technology, Inc. 8-bit 8BIT 16KB Embedded Microcontroller MCU PIC18F24J50-I/SS

Description
IC MCU 8BIT 16KB FLASH 28SSOP Product overview: PIC18F24J50-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24J50-I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 16KB FLASH 28SSOP Product overview: PIC18F24J50-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24J50-I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F24J50-I/SS
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F24J50-I/SS
IC MCU 8BIT 16KB FLASH 28SSOP Product overview: PIC18F24J50-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24J50-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28SSOP Product overview: PIC18F24J50-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F24J50-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F24J50-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F24J50-I/SS-ND
Microcontrollers PIC18F24J50-I/SS-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F24J50-I/SS - 811530-PIC18F24J50-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F24J50-I/SS
811530-PIC18F24J50-I/SS
Embedded - Embedded - Microcontrollers - PIC18F24J50-I/SS 811530-PIC18F24J50-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 811530-PIC18F24J50-I /SS Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 48MHz Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH RAM Size: 3.8K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SSOP (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Part Number Series: PIC18F24J50 Voltage - Supply (Vcc/Vdd): 2.15V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 811530-PIC18F24J50-I/SS
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 48MHz
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
RAM Size: 3.8K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SSOP (0.209", 5.30mm Width)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Part Number Series: PIC18F24J50
Voltage - Supply (Vcc/Vdd): 2.15V ~ 3.6V

Buy Now
Microcontrollers - PIC18F24J50-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F24J50-I/SS
Microcontrollers PIC18F24J50-I/SS
IC MCU 8BIT 16KB FLASH 28SSOP

IC MCU 8BIT 16KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ssop-28; Product Range Microchip - 98M1774 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ssop-28; Product Range Microchip
98M1774
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ssop-28; Product Range Microchip 98M1774
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, SSOP-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:3.7KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:16I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, SSOP-28; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:3.7KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:16I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F24J50-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F24J50-I/SS
Microcontrollers PIC18F24J50-I/SS
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F24J50-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F24J50-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F24J50-I/SS
IC MCU 8BIT 16KB FLASH 28SSOP

IC MCU 8BIT 16KB FLASH 28SSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F24J50-I/SS
8-bit Microcontrollers - MCU PIC18F24J50-I/SS
8-bit Microcontrollers - MCU Full Spd USB 16KB Flsh 4KBRAM nanoWatt

8-bit Microcontrollers - MCU Full Spd USB 16KB Flsh 4KBRAM nanoWatt

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F24J50-I/SS
Embedded - Microcontrollers PIC18F24J50-I/SS
IC MCU 8BIT 16KB FLASH 28SSOP

IC MCU 8BIT 16KB FLASH 28SSOP

Supplier's Site Datasheet
IC MCU 8BIT 16KB FLASH 28SSOP - 536-PIC18F24J50-I/SS - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 16KB FLASH 28SSOP
536-PIC18F24J50-I/SS
IC MCU 8BIT 16KB FLASH 28SSOP 536-PIC18F24J50-I/SS
IC MCU 8BIT 16KB FLASH 28SSOP

IC MCU 8BIT 16KB FLASH 28SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F24J50-I/SS PIC18F24J50-I/SS-ND 811530-PIC18F24J50-I/SS PIC18F24J50-I/SS 98M1774 PIC18F24J50-I/SS PIC18F24J50-I/SS PIC18F24J50-I/SS PIC18F24J50-I/SS 536-PIC18F24J50-I/SS
Product Name 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F24J50-I/SS Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Ssop-28; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers IC MCU 8BIT 16KB FLASH 28SSOP
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 3.8 KB 3.8 KB 16 KB 3.8 KB 3.7 KB 3.8 KB 3.8 KB 3.8 KB
Supply Voltage 2.15 to 3.6 volts 2.15 to 3.6 volts 2.15 to 3.6 volts 2.15 to 3.6 volts 3.6 volts 3.3 volts
Serial Interface EUSART, I2C, SPI SPI; UART; USART; USB I²C; SPI; UART; USART; USB; I2C, SPI, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - C164CI8EMDBFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers