Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F242-I/SP PIC18F242-I/SP

Description
Manufacturer: Microchip Technology Win Source Part Number: 210110-PIC18F242-I/S P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 23 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 5x10b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SPDIP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 210110-PIC18F242-I/S P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 23 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 5x10b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SPDIP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18F242-I/SP is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of operating at up to 10 MIPS with a 40 MHz clock input. It includes 16 KB of FLASH program memory, 768 bytes of RAM, and 256 bytes of data EEPROM. The device supports a variety of peripheral features, including multiple timers, a 10-bit analog-to-digital converter, and communication interfaces such as I²C and SPI. It operates within a voltage range of 4.2V to 5.5V and is suitable for industrial applications with an extended temperature range of -40°C to +85°C. The microcontroller also offers low power consumption, with typical current draw of less than 1.6 mA at 5V and 4 MHz, making it suitable for battery-powered applications. The PIC18F242-I/SP is designed for reliability with features such as a watchdog timer, power-on reset, and programmable code protection.

Datasheet Summary
Powered by GS/AI

The PIC18F242-I/SP is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of operating at up to 10 MIPS with a 40 MHz clock input. It includes 16 KB of FLASH program memory, 768 bytes of RAM, and 256 bytes of data EEPROM. The device supports a variety of peripheral features, including multiple timers, a 10-bit analog-to-digital converter, and communication interfaces such as I²C and SPI. It operates within a voltage range of 4.2V to 5.5V and is suitable for industrial applications with an extended temperature range of -40°C to +85°C. The microcontroller also offers low power consumption, with typical current draw of less than 1.6 mA at 5V and 4 MHz, making it suitable for battery-powered applications. The PIC18F242-I/SP is designed for reliability with features such as a watchdog timer, power-on reset, and programmable code protection.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F242-I/SP - 210110-PIC18F242-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F242-I/SP
210110-PIC18F242-I/SP
Embedded - Embedded - Microcontrollers - PIC18F242-I/SP 210110-PIC18F242-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 210110-PIC18F242-I/S P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 23 Program Memory Size: 16KB (8K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 5x10b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SPDIP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Manufacturer: Microchip Technology
Win Source Part Number: 210110-PIC18F242-I/SP
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 23
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 5x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SPDIP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Buy Now Datasheet
Microcontrollers - PIC18F242-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F242-I/SP-ND
Microcontrollers PIC18F242-I/SP-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Microcontrollers - 4671993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671993
Microcontrollers 4671993
Microcontroller,PIC1 8F242-I/SP 40MHz

Microcontroller,PIC18F242-I/SP 40MHz

Supplier's Site
Microcontrollers - 4671993P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671993P
Microcontrollers 4671993P
Microcontroller,PIC1 8F242-I/SP 40MHz

Microcontroller,PIC18F242-I/SP 40MHz

Supplier's Site
Microcontrollers - 1445756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1445756
Microcontrollers 1445756
Microcontroller,PIC1 8F242-I/SP 40MHz

Microcontroller,PIC18F242-I/SP 40MHz

Supplier's Site
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-PIC18F242-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-PIC18F242-I/SP
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-PIC18F242-I/SP
IC MCU 8BIT 16KB FLASH 28SPDIP Product overview: PIC18F242-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F242-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 28SPDIP Product overview: PIC18F242-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F242-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F242-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F242-I/SP
Embedded - Microcontrollers PIC18F242-I/SP
IC MCU 8BIT 16KB FLASH 28SPDIP

IC MCU 8BIT 16KB FLASH 28SPDIP

Supplier's Site Datasheet
Microcontrollers - PIC18F242-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F242-I/SP
Microcontrollers PIC18F242-I/SP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SPDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-SPDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Ndip-28; Product Range Microchip - 61K3470 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Ndip-28; Product Range Microchip
61K3470
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Ndip-28; Product Range Microchip 61K3470
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, NDIP-28; Product Range:PIC18 Family PIC18F24xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:28Pins; MCU Case Style:NDIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, NDIP-28; Product Range:PIC18 Family PIC18F24xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:768Byte; No. of Pins:28Pins; MCU Case Style:NDIP; MSL:- RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC18F242-I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F242-I/SP
Microcontrollers PIC18F242-I/SP
IC MCU 8BIT 16KB FLASH 28SPDIP

IC MCU 8BIT 16KB FLASH 28SPDIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F242-I/SP
8-bit Microcontrollers - MCU PIC18F242-I/SP
8-bit Microcontrollers - MCU 16KB 768 RAM 23I/O

8-bit Microcontrollers - MCU 16KB 768 RAM 23I/O

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 210110-PIC18F242-I/SP PIC18F242-I/SP-ND 4671993 4671993P 685-PIC18F242-I/SP PIC18F242-I/SP PIC18F242-I/SP 61K3470 PIC18F242-I/SP PIC18F242-I/SP
Product Name Embedded - Embedded - Microcontrollers - PIC18F242-I/SP Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Ndip-28; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Declining; Not For New Designs Active
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 16 KB 0.7680 KB 0.7680 KB 0.7680 KB 0.7680 KB 0.7680 KB
ROM 256 KB 16 KB 16 KB 16 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details