The PIC18F2410-E/SP is an 8-bit microcontroller featuring 16KB of flash memory and is available in a 28-pin SPDIP package. It operates within a voltage range of 2.0V to 5.5V and supports various power-managed modes, including Run, Idle, and Sleep, with typical currents as low as 3.0 OºA in Idle mode and 20 nA in Sleep mode. The device includes a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels and supports multiple communication protocols through its Master Synchronous Serial Port (MSSP) for SPI and I²C, as well as an enhanced USART module for RS-232 and RS-485 communication. The microcontroller is equipped with multiple peripherals, including two Capture/Compare/PWM (CCP) modules, a dual analog comparator, and a programmable high/low voltage detection module. It features a flexible oscillator structure with options for crystal and internal oscillators, allowing for clock speeds up to 40 MHz. The architecture is optimized for C compiler use, supporting a wide range of applications that require efficient processing and low power consumption. The PIC18F2410-E/SP is suitable for projects that demand a compact, versatile microcontroller with robust performance and extensive peripheral support.
8-bit Microcontrollers - MCU 16KB 768 RAM 25I/O
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 16KB (8K x 16) FLASH 28-SPDIP
IC MCU 8BIT 16KB FLASH 28SPDIP
IC MCU 8BIT 16KB FLASH 28SPDIP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F2410-E/SP | PIC18F2410-E/SP | PIC18F2410-E/SP | PIC18F2410-E/SP |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 25 MHz | 25 MHz | ||
| RAM | 0.7680 KB | 768 KB | ||
| I/O Ports | 25 |