Microchip Technology, Inc. Microcontrollers PIC18F23K22T-I/SO

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SOIC
Request a Quote
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip PIC18F K2x Series Microcontroller, specifically the part number 86W6454, is an 8-bit microcontroller operating at a maximum speed of 64 MHz. It features a high-performance RISC CPU architecture optimized for C compiler use, with up to 8 KB of program memory and 512 bytes of RAM. The device supports up to 1024 bytes of data EEPROM and offers a variety of analog and digital peripherals, including a 10-bit ADC with up to 30 channels, two rail-to-rail analog comparators, and a 5-bit DAC. This microcontroller operates within a voltage range of 2.3V to 5.5V and includes advanced low-power features, such as a sleep mode consuming only 20 nA. It has a flexible oscillator structure with a precision internal oscillator and supports various clock modes, including PLL for enhanced performance. The device also includes multiple I/O options, with up to 35 pins available, and supports various communication protocols through its integrated serial modules. Engineers considering this microcontroller will find it suitable for applications requiring efficient processing power, low power consumption, and a rich set of features for both analog and digital interfacing.

Datasheet Summary
Powered by GS/AI

The Microchip PIC18F K2x Series Microcontroller, specifically the part number 86W6454, is an 8-bit microcontroller operating at a maximum speed of 64 MHz. It features a high-performance RISC CPU architecture optimized for C compiler use, with up to 8 KB of program memory and 512 bytes of RAM. The device supports up to 1024 bytes of data EEPROM and offers a variety of analog and digital peripherals, including a 10-bit ADC with up to 30 channels, two rail-to-rail analog comparators, and a 5-bit DAC. This microcontroller operates within a voltage range of 2.3V to 5.5V and includes advanced low-power features, such as a sleep mode consuming only 20 nA. It has a flexible oscillator structure with a precision internal oscillator and supports various clock modes, including PLL for enhanced performance. The device also includes multiple I/O options, with up to 35 pins available, and supports various communication protocols through its integrated serial modules. Engineers considering this microcontroller will find it suitable for applications requiring efficient processing power, low power consumption, and a rich set of features for both analog and digital interfacing.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F23K22T-I/SODKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F23K22T-I/SODKR-ND
Microcontrollers PIC18F23K22T-I/SODKR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC18F23K22T-I/SOTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F23K22T-I/SOTR-ND
Microcontrollers PIC18F23K22T-I/SOTR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC18F23K22T-I/SOCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F23K22T-I/SOCT-ND
Microcontrollers PIC18F23K22T-I/SOCT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC18F23K22T-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F23K22T-I/SO
Microcontrollers PIC18F23K22T-I/SO
IC MCU 8BIT 8KB FLASH 28SOIC

IC MCU 8BIT 8KB FLASH 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F23K22T-I/SO
8-bit Microcontrollers - MCU PIC18F23K22T-I/SO
8-bit Microcontrollers - MCU 8KB Flash 768b RAM SERIAL EE IND

8-bit Microcontrollers - MCU 8KB Flash 768b RAM SERIAL EE IND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F23K22T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F23K22T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F23K22T-I/SO
IC MCU 8BIT 8KB FLASH 28SOIC

IC MCU 8BIT 8KB FLASH 28SOIC

Supplier's Site
Microcontrollers - PIC18F23K22T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F23K22T-I/SO
Microcontrollers PIC18F23K22T-I/SO
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SOIC

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F23K22T-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F23K22T-I/SO
Embedded - Microcontrollers PIC18F23K22T-I/SO
IC MCU 8BIT 8KB FLASH 28SOIC

IC MCU 8BIT 8KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Soic-28; Product Range Microchip - 86W6454 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Soic-28; Product Range Microchip
86W6454
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Soic-28; Product Range Microchip 86W6454
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, SOIC-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SOIC; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, SOIC-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SOIC; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Soic-28; Product Range Microchip - 73R8540 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Soic-28; Product Range Microchip
73R8540
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Soic-28; Product Range Microchip 73R8540
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, SOIC-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SOIC; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, SOIC-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SOIC; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F23K22T-I/SODKR-ND PIC18F23K22T-I/SO PIC18F23K22T-I/SO PIC18F23K22T-I/SO PIC18F23K22T-I/SO PIC18F23K22T-I/SO 86W6454
Product Name Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Soic-28; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 19x10b
RAM 0.5120 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Specs
Data Bus 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
View Details
3 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C167CSL33MCAFXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 33 MHz
View Details
2 suppliers