Microchip Technology, Inc. Microcontrollers PIC18F23K22-I/ML

Description
MCU 8-Bit PIC18 8KB Flash XLP QFN28EP
Request a Quote Datasheet
Description
MCU 8-Bit PIC18 8KB Flash XLP QFN28EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 8230634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8230634
Microcontrollers 8230634
MCU 8-Bit PIC18 8KB Flash XLP QFN28EP

MCU 8-Bit PIC18 8KB Flash XLP QFN28EP

Supplier's Site
Microcontrollers - 8230634P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8230634P
Microcontrollers 8230634P
MCU 8-Bit PIC18 8KB Flash XLP QFN28EP

MCU 8-Bit PIC18 8KB Flash XLP QFN28EP

Supplier's Site
Microcontrollers - PIC18F23K22-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F23K22-I/ML-ND
Microcontrollers PIC18F23K22-I/ML-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC18F23K22-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F23K22-I/ML
Microcontrollers PIC18F23K22-I/ML
IC MCU 8BIT 8KB FLASH 28QFN

IC MCU 8BIT 8KB FLASH 28QFN

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip - 73R8533 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip
73R8533
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip 73R8533
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, QFN-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:QFN; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, QFN-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:QFN; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mcu, 8Bit, 64Mhz, Qfn-28; Product Range Microchip - 07AH6896 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 64Mhz, Qfn-28; Product Range Microchip
07AH6896
Mcu, 8Bit, 64Mhz, Qfn-28; Product Range Microchip 07AH6896
MCU, 8BIT, 64MHZ, QFN-28; Product Range:PIC18 Family PIC18F2xK22 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, 64MHZ, QFN-28; Product Range:PIC18 Family PIC18F2xK22 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; Embedded RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - PIC18F23K22-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F23K22-I/ML
Embedded - Microcontrollers PIC18F23K22-I/ML
IC MCU 8BIT 8KB FLASH 28QFN

IC MCU 8BIT 8KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F23K22-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F23K22-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F23K22-I/ML
IC MCU 8BIT 8KB FLASH 28QFN

IC MCU 8BIT 8KB FLASH 28QFN

Supplier's Site
Microcontrollers - PIC18F23K22-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F23K22-I/ML
Microcontrollers PIC18F23K22-I/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F23K22-I/ML
8-bit Microcontrollers - MCU PIC18F23K22-I/ML
8-bit Microcontrollers - MCU 8KB Flash 768b RAM SERIAL EE IND

8-bit Microcontrollers - MCU 8KB Flash 768b RAM SERIAL EE IND

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 8230634 8230634P PIC18F23K22-I/ML-ND PIC18F23K22-I/ML 73R8533 07AH6896 PIC18F23K22-I/ML PIC18F23K22-I/ML PIC18F23K22-I/ML PIC18F23K22-I/ML
Product Name Microcontrollers Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-28; Product Range Microchip Mcu, 8Bit, 64Mhz, Qfn-28; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
ROM 8 KB 8 KB
Package Type Other; Qfn Other; QFN Other; 28-VQFN Exposed Pad Other; 28-VQFN Exposed Pad Other; QFN Other; QFN Other; 28-VQFN Exposed Pad Other; 28-VQFN Exposed Pad
Pin Count 28 28 28 28 28
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details