Microchip Technology, Inc. 8-bit 8BIT 8KB Embedded Microcontroller MCU PIC18F23K20T-I/SS

Description
IC MCU 8BIT 8KB FLASH 28SSOP Product overview: PIC18F23K20T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F23K20T-I/S S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB FLASH 28SSOP Product overview: PIC18F23K20T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F23K20T-I/S S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-PIC18F23K20T-I/SS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F23K20T-I/SS
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F23K20T-I/SS
IC MCU 8BIT 8KB FLASH 28SSOP Product overview: PIC18F23K20T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F23K20T-I/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28SSOP Product overview: PIC18F23K20T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F23K20T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F23K20T-I/SS - 061880-PIC18F23K20T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F23K20T-I/SS
061880-PIC18F23K20T-I/SS
Embedded - Embedded - Microcontrollers - PIC18F23K20T-I/SS 061880-PIC18F23K20T-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 061880-PIC18F23K20T- I/SS Packaging: Reel - TR Core Processor: PIC Number of I/O: 24 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 061880-PIC18F23K20T-I/SS
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 24
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 64MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18F23K20T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F23K20T-I/SSTR-ND
Microcontrollers PIC18F23K20T-I/SSTR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC18F23K20T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F23K20T-I/SSCT-ND
Microcontrollers PIC18F23K20T-I/SSCT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC18F23K20T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F23K20T-I/SSDKR-ND
Microcontrollers PIC18F23K20T-I/SSDKR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SSOP

Buy Now Datasheet
Mcu, 8Bit, 64Mhz, Ssop-28; Product Range Microchip - 27M0511 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 64Mhz, Ssop-28; Product Range Microchip
27M0511
Mcu, 8Bit, 64Mhz, Ssop-28; Product Range Microchip 27M0511
MCU, 8BIT, 64MHZ, SSOP-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:24I/O s RoHS Compliant: Yes

MCU, 8BIT, 64MHZ, SSOP-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:24I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F23K20T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F23K20T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F23K20T-I/SS
IC MCU 8BIT 8KB FLASH 28SSOP

IC MCU 8BIT 8KB FLASH 28SSOP

Supplier's Site
IC MCU 8BIT 8KB FLASH 28SSOP - 536-PIC18F23K20T-I/SS - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 8KB FLASH 28SSOP
536-PIC18F23K20T-I/SS
IC MCU 8BIT 8KB FLASH 28SSOP 536-PIC18F23K20T-I/SS
IC MCU 8BIT 8KB FLASH 28SSOP

IC MCU 8BIT 8KB FLASH 28SSOP

Supplier's Site
Microcontrollers - PIC18F23K20T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F23K20T-I/SS
Microcontrollers PIC18F23K20T-I/SS
IC MCU 8BIT 8KB FLASH 28SSOP

IC MCU 8BIT 8KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC18F23K20T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F23K20T-I/SS
Microcontrollers PIC18F23K20T-I/SS
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SSOP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F23K20T-I/SS
8-bit Microcontrollers - MCU PIC18F23K20T-I/SS
8-bit Microcontrollers - MCU 8 KB Enh Flash 768 RAM 25 I/O Pb Free

8-bit Microcontrollers - MCU 8 KB Enh Flash 768 RAM 25 I/O Pb Free

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F23K20T-I/SS
Embedded - Microcontrollers PIC18F23K20T-I/SS
IC MCU 8BIT 8KB FLASH 28SSOP

IC MCU 8BIT 8KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F23K20T-I/SS 061880-PIC18F23K20T-I/SS PIC18F23K20T-I/SSTR-ND 27M0511 PIC18F23K20T-I/SS 536-PIC18F23K20T-I/SS PIC18F23K20T-I/SS PIC18F23K20T-I/SS PIC18F23K20T-I/SS PIC18F23K20T-I/SS
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F23K20T-I/SS Microcontrollers Mcu, 8Bit, 64Mhz, Ssop-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 8KB FLASH 28SSOP Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 0.5120 KB 8 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB 0.5120 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 volts 1.8 to 3.6 volts
Serial Interface I2C/SPI/USART SPI; UART; USART I²C; SPI; UART; USART; I2C, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C165LMHAFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 2 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers