PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 28-QFN (6x6)
IC MCU 8BIT 8KB FLASH 28QFN
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 8KB (4K x 16) FLASH 28-QFN (6x6)
IC MCU 8BIT 8KB FLASH 28QFN
MCU, 8BIT, 64MHZ, QFN-EP-28; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:QFN-EP; No. of I/O s:24I/O s RoHS Compliant: Yes
8-bit Microcontrollers - MCU 8 KB Enh Flash 768 RAM 25 I/O Pb Free
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F23K20-E/ML-ND | PIC18F23K20-E/ML | PIC18F23K20-E/ML | PIC18F23K20-E/ML | 27M0501 | PIC18F23K20-E/ML |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, 64Mhz, Qfn-Ep-28; Product Range Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 64 MHz | ||
| Bits | Other; A/D 11x10b | |||||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 8 KB |