Microchip Technology, Inc. Microcontrollers PIC18F2321T-I/SO

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F2321T-I/SOTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2321T-I/SOTR-ND
Microcontrollers PIC18F2321T-I/SOTR-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC18F2321T-I/SODKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2321T-I/SODKR-ND
Microcontrollers PIC18F2321T-I/SODKR-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC18F2321T-I/SOCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F2321T-I/SOCT-ND
Microcontrollers PIC18F2321T-I/SOCT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SOIC

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-PIC18F2321T-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-PIC18F2321T-I/SO
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-PIC18F2321T-I/SO
IC MCU 8BIT 8KB FLASH 28SOIC Product overview: PIC18F2321T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2321T-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28SOIC Product overview: PIC18F2321T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F2321T-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs)- Embedded -Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Embedded -Microcontrollers
Integrated Circuits (ICs)- Embedded -Microcontrollers
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs)- Embedded -Microcontrollers Series: PIC® 18F Package: Tape & Reel (TR) Speed: 40MHz Connectivity: I²C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs)- Embedded -Microcontrollers
Series: PIC® 18F
Package: Tape & Reel (TR)
Speed: 40MHz
Connectivity: I²C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH

Buy Now Datasheet
Microcontrollers - PIC18F2321T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F2321T-I/SO
Microcontrollers PIC18F2321T-I/SO
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 8KB (4K x 16) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F2321T-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F2321T-I/SO
Embedded - Microcontrollers PIC18F2321T-I/SO
IC MCU 8BIT 8KB FLASH 28SOIC

IC MCU 8BIT 8KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC18F2321T-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F2321T-I/SO
Microcontrollers PIC18F2321T-I/SO
IC MCU 8BIT 8KB FLASH 28SOIC

IC MCU 8BIT 8KB FLASH 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F2321T-I/SO
8-bit Microcontrollers - MCU PIC18F2321T-I/SO
8-bit Microcontrollers - MCU 8 KB Flash 512 RAM

8-bit Microcontrollers - MCU 8 KB Flash 512 RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F2321T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F2321T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F2321T-I/SO
IC MCU 8BIT 8KB FLASH 28SOIC

IC MCU 8BIT 8KB FLASH 28SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F2321T-I/SOTR-ND 685-PIC18F2321T-I/SO PIC18F2321T-I/SO PIC18F2321T-I/SO PIC18F2321T-I/SO PIC18F2321T-I/SO PIC18F2321T-I/SO
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Integrated Circuits (ICs)- Embedded -Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 10x10b
RAM 0.5120 KB 0.5120 KB 8 KB 0.5120 KB 0.5120 KB 512 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - CG7764AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers