8-bit Microcontrollers - MCU 4KB 512 RAM 25 I/O
IC MCU 8BIT 4KB FLASH 28SOIC
IC MCU 8BIT 4KB FLASH 28SOIC
IC,MICROCONTROLLER,8
IC MCU 8BIT 4KB FLASH 28SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 28-SOIC
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F2220T-I/SO | PIC18F2220T-I/SO | PIC18F2220T-I/SO | 92C5019 | PIC18F2220T-I/SO | PIC18F2220T-I/SO |
| Product Name | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |||
| RAM | 512 KB | 0.5120 KB | 0.5120 KB | |||
| ROM Type | Flash; FLASH | Flash; FLASH |