Microchip Technology, Inc. Microcontrollers PIC18F16Q40-I/SO

Description
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-SOIC
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC18F16Q40-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-PIC18F16Q40-I/SO-ND
Microcontrollers 150-PIC18F16Q40-I/SO-ND
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F16Q40-I/SO
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F16Q40-I/SO
IC MCU 8BIT 64KB FLASH 20SOIC Product overview: PIC18F16Q40-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F16Q40-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 20SOIC Product overview: PIC18F16Q40-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F16Q40-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264418-PIC18F16Q40-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264418-PIC18F16Q40-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264418-PIC18F16Q40-I/SO
Win Source Part Number: 1264418-PIC18F16Q40- I/SO Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 18F Core Processor: PIC Speed: 64MHz Package: Tube Standard Package: 38 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 4K x 8 Data Converters: A/D 17x12b; D/A 2x8b Oscillator Type: Internal Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 150-PIC18F16Q40-I/SO Base Product Number: PIC18F16Q40

Win Source Part Number: 1264418-PIC18F16Q40-I/SO
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 18F
Core Processor: PIC
Speed: 64MHz
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 4K x 8
Data Converters: A/D 17x12b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 150-PIC18F16Q40-I/SO
Base Product Number: PIC18F16Q40

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F16Q40-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F16Q40-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F16Q40-I/SO
IC MCU 8BIT 64KB FLASH 20SOIC

IC MCU 8BIT 64KB FLASH 20SOIC

Supplier's Site
Microcontrollers - PIC18F16Q40-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F16Q40-I/SO
Microcontrollers PIC18F16Q40-I/SO
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-SOIC

PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-SOIC

Buy Now
Microcontrollers - PIC18F16Q40-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F16Q40-I/SO
Microcontrollers PIC18F16Q40-I/SO
IC MCU 8BIT 64KB FLASH 20SOIC

IC MCU 8BIT 64KB FLASH 20SOIC

Supplier's Site
Embedded - Microcontrollers - PIC18F16Q40-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F16Q40-I/SO
Embedded - Microcontrollers PIC18F16Q40-I/SO
IC MCU 8BIT 64KB FLASH 20SOIC

IC MCU 8BIT 64KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC18F16Q40-I/SO-ND 685-PIC18F16Q40-I/SO 1264418-PIC18F16Q40-I/SO PIC18F16Q40-I/SO PIC18F16Q40-I/SO PIC18F16Q40-I/SO PIC18F16Q40-I/SO
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits 8 Bit; Other; A/D 17x12b; D/A 2x8b
RAM 4 KB 4 KB 64 KB 4 KB 4 KB 4 KB
ROM 64 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - A2C02770900 - Rochester Electronics
Infineon Technologies AG
View Details