IC MCU 8BIT 16KB OTP 44TQFP Product overview: PIC17C44-25I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C44-25I/PT can be used for catalog matching and distributor lookup.
PIC PIC® 17C Microcontroller IC 8-Bit 25MHz 16KB (8K x 16) OTP 44-TQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 1088713-PIC17C44-25I
Packaging: Tray
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 16KB (8K x 16)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 4.5 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 454 x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
PIC PIC® 17C Microcontroller IC 8-Bit 25MHz 16KB (8K x 16) OTP 44-TQFP (10x10)
IC MCU 8BIT 16KB OTP 44TQFP
IC MCU 8BIT 16KB OTP 44TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC17C44-25I/PT | PIC17C44-25I/PT-ND | 1088713-PIC17C44-25I/PT | PIC17C44-25I/PT | PIC17C44-25I/PT | PIC17C44-25I/PT |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC17C44-25I/PT | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 0.4540 KB | 0.4540 KB | 16 KB | 0.4540 KB | 454 KB | |
| Supply Voltage | 4.5 to 6 volts | 4.5 to 6 volts | 4.5 to 6 volts | 6 volts | ||
| Package Type | Other; Tray | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP (10x10) | QFP; TQFP; Other; 44-TQFP | TQFP; Other; 44-TQFP | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |