PIC PIC® 17C Microcontroller IC 8-Bit 25MHz 16KB (8K x 16) OTP 44-PLCC (16.59x16.59)
8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O
IC MCU 8BIT 16KB OTP 44PLCC
IC,MICROCONTROLLER,8
IC MCU 8BIT 16KB OTP 44PLCC
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C44-25I/L | PIC17C44-25I/L | PIC17C44-25I/L | 23C5914 | PIC17C44-25I/L |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,ldcc,44Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 25 MHz | 25 MHz | |||
| RAM | 0.4540 KB | 454 KB | |||
| I/O Ports | 33 |