The PIC17C44-16I/P is a high-performance 8-bit CMOS microcontroller featuring 8KB of EPROM memory and a 16-bit instruction cycle time of 121 ns. It operates within a voltage range of 2.5V to 6.0V and is designed for low power consumption, with typical currents of less than 5 mA at 5V and 4 MHz, and under 1 mA in standby mode. The microcontroller includes a variety of integrated peripherals such as two PWM outputs, two capture inputs, and multiple timers (TMR0, TMR1, TMR2, and TMR3) for enhanced functionality. It supports a universal synchronous/asynchro
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 40-PDIP
8-bit Microcontrollers - MCU 16KB 454 RAM 33 I/O
IC MCU 8BIT 16KB OTP 40DIP
PIC PIC® 17C Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) OTP 40-PDIP
IC MCU 8BIT 16KB OTP 40DIP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C44-16I/P-ND | PIC17C44-16I/P | PIC17C44-16I/P | PIC17C44-16I/P | PIC17C44-16I/P |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 0.4540 KB | 0.4540 KB | 454 KB | ||
| ROM | 16 KB | ||||
| ROM Type | OTP | OTP; OTP |