Manufacturer: Microchip Technology
Win Source Part Number: 1322661-PIC17C43-25/
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 25MHz
Standard Package: 10
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 8KB (4K x 16)
Program Memory Type: OTP
RAM Size: 454 x 8
Oscillator Type: External
Supplier Device Package: 40-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 40-DIP (0.600", 15.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
Voltage - Supply (Vcc/Vdd): 4.5V ~ 6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC17C43-25/P-NDR
Base Product Number: PIC17C43
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 8KB OTP 40DIP Product overview: PIC17C43-25/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C43-25/P can be used for catalog matching and distributor lookup.
PIC PIC® 17C Microcontroller IC 8-Bit 25MHz 8KB (4K x 16) OTP 40-PDIP
IC MCU 8BIT 8KB OTP 40DIP
IC,MICROCONTROLLER,8
PIC PIC® 17C Microcontroller IC 8-Bit 25MHz 8KB (4K x 16) OTP 40-PDIP
IC MCU 8BIT 8KB OTP 40DIP
8-bit Microcontrollers - MCU 8KB 454 RAM 33 I/O
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322661-PIC17C43-25/P | 685-PIC17C43-25/P | PIC17C43-25/P-ND | PIC17C43-25/P | 23C5843 | PIC17C43-25/P | PIC17C43-25/P | PIC17C43-25/P |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,40Pin,plastic Rohs Compliant Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| RAM | 8 KB | 0.4540 KB | 0.4540 KB | 0.4540 KB | 454 KB | |||
| ROM Type | OTP; OTP | EPROM; EPROM | OTP | OTP; OTP | ||||
| Supply Voltage | 4.5 to 6 volts | 4.5 to 6 volts | 4.5 to 6 volts | 6 volts |