Microchip Technology, Inc. Microcontrollers PIC17C42A/JW

Description
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) EPROM, UV 40-Cerdip
Request a Quote Datasheet
Description
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) EPROM, UV 40-Cerdip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC17C42A/JW-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC17C42A/JW-ND
Microcontrollers PIC17C42A/JW-ND
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) EPROM, UV 40-Cerdip

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) EPROM, UV 40-Cerdip

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-PIC17C42A/JW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-PIC17C42A/JW
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-PIC17C42A/JW
IC MCU 8BIT 4KB EPROM/UV 40CDIP Product overview: PIC17C42A/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C42A/JW can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB EPROM/UV 40CDIP Product overview: PIC17C42A/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC17C42A/JW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC17C42A/JW - 889619-PIC17C42A/JW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC17C42A/JW
889619-PIC17C42A/JW
Embedded - Embedded - Microcontrollers - PIC17C42A/JW 889619-PIC17C42A/JW
Manufacturer: Microchip Technology Win Source Part Number: 889619-PIC17C42A/JW Series: PIC® 17C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) EPROM, UV 40-Cerdip Core Processor: PIC Speed: 33MHz Package: 40-CDIP (0.600", 15.24mm) Window Package: Tube Mounting: Through Hole Core Size: 8-Bit Connectivity: UART/USART Peripherals: POR, PWM, WDT Number of I/O: 33 Program Memory Size: 4KB (2K x 16) Program Memory Type: EPROM, UV Oscillator Type: External Supply Voltage: 4.5V ~ 6V Part Status: Obsolete Family Name: PIC17C42A Categories: Integrated Circuits (ICs) Case / Package: 40-Cerdip ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889619-PIC17C42A/JW
Series: PIC® 17C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PIC series Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) EPROM, UV 40-Cerdip
Core Processor: PIC
Speed: 33MHz
Package: 40-CDIP (0.600", 15.24mm) Window
Package: Tube
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 4KB (2K x 16)
Program Memory Type: EPROM, UV
Oscillator Type: External
Supply Voltage: 4.5V ~ 6V
Part Status: Obsolete
Family Name: PIC17C42A
Categories: Integrated Circuits (ICs)
Case / Package: 40-Cerdip
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - PIC17C42A/JW - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC17C42A/JW
Embedded - Microcontrollers PIC17C42A/JW
IC MCU 8BIT 4KB EPROM/UV 40CDIP

IC MCU 8BIT 4KB EPROM/UV 40CDIP

Supplier's Site Datasheet
Microcontrollers - PIC17C42A/JW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC17C42A/JW
Microcontrollers PIC17C42A/JW
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) EPROM, UV 40-Cerdip

PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) EPROM, UV 40-Cerdip

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC17C42A/JW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC17C42A/JW
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC17C42A/JW
IC MCU 8BIT 4KB EPROM/UV 40CDIP

IC MCU 8BIT 4KB EPROM/UV 40CDIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC17C42A/JW-ND 685-PIC17C42A/JW 889619-PIC17C42A/JW PIC17C42A/JW PIC17C42A/JW PIC17C42A/JW
Product Name Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC17C42A/JW Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 33 MHz 33 MHz 33 MHz 33 MHz
RAM 0.2320 KB 0.2320 KB 4 KB 0.2320 KB 232 KB
ROM 4 KB
ROM Type EPROM EEPROM; EPROM, UV EPROM, UV
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - C167SRLMHABXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers