8-bit Microcontrollers - MCU 4KB 232 RAM 33 I/O
IC MCU 8BIT 4KB OTP 44MQFP
PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) OTP 44-MQFP (10x10)
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC17C42A-33/PQ | PIC17C42A-33/PQ | PIC17C42A-33/PQ |
| Product Name | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | ||
| Clock Speed | 33 MHz | ||
| RAM | 0.2320 KB |