PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-MQFP (10x10)
IC MCU 8BIT 14KB FLASH 44MQFP Product overview: PIC16LF877-04/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF877-04/PQ
Win Source Part Number: 1368852-PIC16LF877-0
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: PIC® 16F
Package: Tray
Product Status: Active
Package / Case: 44-QFP
Supplier Device Package: 44-MQFP (10x10)
Base Product Number: PIC16LF877
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 4MHz
Number of I/O: 33
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 368 x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
Data Converters: A/D 8x10b
Oscillator Type: External
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-MQFP (10x10)
IC MCU 8BIT 14KB FLASH 44MQFP
IC MCU 8BIT 14KB FLASH 44MQFP
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF877-04/PQ-ND | 685-PIC16LF877-04/PQ | 1368852-PIC16LF877-04/PQ | PIC16LF877-04/PQ | PIC16LF877-04/PQ | PIC16LF877-04/PQ | PIC16LF877-04/PQ |
| Product Name | Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 0.3680 KB | 0.3680 KB | 14 KB | 0.3680 KB | 368 KB | ||
| ROM | 14 KB | 0.2560 KB | 256 KB |