Microchip Technology, Inc. 8-bit 8BIT 14KB Embedded Microcontroller MCU PIC16LF876T-04/SO

Description
IC MCU 8BIT 14KB FLASH 28SOIC Product overview: PIC16LF876T-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF876T-04/S O can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 14KB FLASH 28SOIC Product overview: PIC16LF876T-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF876T-04/S O can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LF876T-04/SO is an 8-bit CMOS FLASH microcontroller from Quarktwin Technology Ltd. It features a high-performance RISC CPU with a maximum operating frequency of 20 MHz and a 200 ns instruction cycle. The microcontroller includes up to 8K x 14 words of FLASH program memory, 368 bytes of RAM, and 256 bytes of EEPROM data memory. It supports a variety of addressing modes and has an interrupt capability with up to 14 sources. This device is designed for low power consumption, with typical current draws of less than 0.6 mA at 3V and 4 MHz, and 20 µA at 3V and 32 kHz. It operates over a wide voltage range of 2.0V to 5.5V and includes features such as a watchdog timer, power-on reset, and power-saving sleep mode. The microcontroller also supports in-circuit serial programming and debugging, making it suitable for a range of applications in commercial, industrial, and extended temperature environments. Engineers considering this microcontroller should note its compatibility with the PIC16C73B/74B/76/77 series, as well as its robust peripheral features, including multiple timers, capture/compare/PWM modules, and a 10-bit multi-channel ADC.

Datasheet Summary
Powered by GS/AI

The PIC16LF876T-04/SO is an 8-bit CMOS FLASH microcontroller from Quarktwin Technology Ltd. It features a high-performance RISC CPU with a maximum operating frequency of 20 MHz and a 200 ns instruction cycle. The microcontroller includes up to 8K x 14 words of FLASH program memory, 368 bytes of RAM, and 256 bytes of EEPROM data memory. It supports a variety of addressing modes and has an interrupt capability with up to 14 sources. This device is designed for low power consumption, with typical current draws of less than 0.6 mA at 3V and 4 MHz, and 20 µA at 3V and 32 kHz. It operates over a wide voltage range of 2.0V to 5.5V and includes features such as a watchdog timer, power-on reset, and power-saving sleep mode. The microcontroller also supports in-circuit serial programming and debugging, making it suitable for a range of applications in commercial, industrial, and extended temperature environments. Engineers considering this microcontroller should note its compatibility with the PIC16C73B/74B/76/77 series, as well as its robust peripheral features, including multiple timers, capture/compare/PWM modules, and a 10-bit multi-channel ADC.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16LF876T-04/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF876T-04/SO
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF876T-04/SO
IC MCU 8BIT 14KB FLASH 28SOIC Product overview: PIC16LF876T-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF876T-04/S O can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28SOIC Product overview: PIC16LF876T-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF876T-04/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF876T-04/SO - 792060-PIC16LF876T-04/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF876T-04/SO
792060-PIC16LF876T-04/SO
Embedded - Embedded - Microcontrollers - PIC16LF876T-04/SO 792060-PIC16LF876T-04/SO
Manufacturer: Microchip Technology Win Source Part Number: 792060-PIC16LF876T-0 4/SO Series: PIC 16F Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 368 x 8 Data Converters: A/D 5x10b Oscillator Type: External Supply Voltage: 2 V ~ 5.5 V Family Name: PIC16LF876 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013-SC; PIC16LF876-04/SP; PIC16LF876-04/SPG; PIC16LF876-04/PG; Introduction Date: February 01, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792060-PIC16LF876T-04/SO
Series: PIC 16F
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 368 x 8
Data Converters: A/D 5x10b
Oscillator Type: External
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC16LF876
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): CY7C64013-SC; PIC16LF876-04/SP; PIC16LF876-04/SPG; PIC16LF876-04/PG;
Introduction Date: February 01, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16LF876T-04/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF876T-04/SO-ND
Microcontrollers PIC16LF876T-04/SO-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 28-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF876T-04/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF876T-04/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF876T-04/SO
IC MCU 8BIT 14KB FLASH 28SOIC

IC MCU 8BIT 14KB FLASH 28SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF876T-04/SO
8-bit Microcontrollers - MCU PIC16LF876T-04/SO
8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O

Buy Now Datasheet
Microcontrollers - PIC16LF876T-04/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF876T-04/SO
Microcontrollers PIC16LF876T-04/SO
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 28-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF876T-04/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF876T-04/SO
Embedded - Microcontrollers PIC16LF876T-04/SO
IC MCU 8BIT 14KB FLASH 28SOIC

IC MCU 8BIT 14KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16LF876T-04/SO 792060-PIC16LF876T-04/SO PIC16LF876T-04/SO-ND PIC16LF876T-04/SO PIC16LF876T-04/SO PIC16LF876T-04/SO PIC16LF876T-04/SO
Product Name 8-bit 8BIT 14KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16LF876T-04/SO Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.3680 KB 14 KB 0.3680 KB 368 KB 0.3680 KB
ROM 0.2560 KB 256 KB 14 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 64-2145PBF - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers