Microchip Technology, Inc. 8-bit 8BIT 14KB Embedded Microcontroller MCU PIC16LF876A-I/SP

Description
IC MCU 8BIT 14KB FLASH 28SPDIP Product overview: PIC16LF876A-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF876A-I/SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 14KB FLASH 28SPDIP Product overview: PIC16LF876A-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF876A-I/SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16LF876A-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF876A-I/SP
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF876A-I/SP
IC MCU 8BIT 14KB FLASH 28SPDIP Product overview: PIC16LF876A-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF876A-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28SPDIP Product overview: PIC16LF876A-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF876A-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF876A-I/SP - 792059-PIC16LF876A-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF876A-I/SP
792059-PIC16LF876A-I/SP
Embedded - Embedded - Microcontrollers - PIC16LF876A-I/SP 792059-PIC16LF876A-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 792059-PIC16LF876A-I /SP Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 10MHz Package: 28-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 368 x 8 Data Converters: A/D 5x10b Oscillator Type: External Supply Voltage: 2 V ~ 5.5 V Family Name: PIC16LF876 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): CY7C64013-PC; PIC16LF876A-I/SOG; PIC16LF876AT-I/SOG; PIC16LF876A-I/SSG; Introduction Date: November 19, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792059-PIC16LF876A-I/SP
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 10MHz
Package: 28-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 368 x 8
Data Converters: A/D 5x10b
Oscillator Type: External
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC16LF876
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SPDIP
Alternative Parts (Cross-Reference): CY7C64013-PC; PIC16LF876A-I/SOG; PIC16LF876AT-I/SOG; PIC16LF876A-I/SSG;
Introduction Date: November 19, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 4671870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671870
Microcontrollers 4671870
Microcontroller,PIC1 6LF876A-I/SP 20MHz

Microcontroller,PIC16LF876A-I/SP 20MHz

Supplier's Site
Microcontrollers - 4671870P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671870P
Microcontrollers 4671870P
Microcontroller,PIC1 6LF876A-I/SP 20MHz

Microcontroller,PIC16LF876A-I/SP 20MHz

Supplier's Site
Microcontrollers - 1445755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1445755
Microcontrollers 1445755
Microcontroller,PIC1 6LF876A-I/SP 20MHz

Microcontroller,PIC16LF876A-I/SP 20MHz

Supplier's Site
Microcontrollers - PIC16LF876A-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF876A-I/SP-ND
Microcontrollers PIC16LF876A-I/SP-ND
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 28-SPDIP

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 28-SPDIP

Buy Now Datasheet
IC MCU 8BIT 14KB FLASH 28SDIP - 536-PIC16LF876A-I/SP - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 14KB FLASH 28SDIP
536-PIC16LF876A-I/SP
IC MCU 8BIT 14KB FLASH 28SDIP 536-PIC16LF876A-I/SP
IC MCU 8BIT 14KB FLASH 28SDIP

IC MCU 8BIT 14KB FLASH 28SDIP

Supplier's Site
Microcontrollers - PIC16LF876A-I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF876A-I/SP
Microcontrollers PIC16LF876A-I/SP
IC MCU 8BIT 14KB FLASH 28SPDIP

IC MCU 8BIT 14KB FLASH 28SPDIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ndip-28; Product Range Microchip - 92C4911 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ndip-28; Product Range Microchip
92C4911
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ndip-28; Product Range Microchip 92C4911
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, NDIP-28; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:NDIP; No. of I/O s:22I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, NDIP-28; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:NDIP; No. of I/O s:22I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC16LF876A-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF876A-I/SP
Microcontrollers PIC16LF876A-I/SP
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 28-SPDIP

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) FLASH 28-SPDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF876A-I/SP
8-bit Microcontrollers - MCU PIC16LF876A-I/SP
8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF876A-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF876A-I/SP
Embedded - Microcontrollers PIC16LF876A-I/SP
IC MCU 8BIT 14KB FLASH 28SPDIP

IC MCU 8BIT 14KB FLASH 28SPDIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16LF876A-I/SP 792059-PIC16LF876A-I/SP 4671870 4671870P PIC16LF876A-I/SP-ND 536-PIC16LF876A-I/SP PIC16LF876A-I/SP 92C4911 PIC16LF876A-I/SP PIC16LF876A-I/SP PIC16LF876A-I/SP
Product Name 8-bit 8BIT 14KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16LF876A-I/SP Microcontrollers Microcontrollers Microcontrollers IC MCU 8BIT 14KB FLASH 28SDIP Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ndip-28; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 10 MHz 10 MHz 10 MHz 20 MHz 10 MHz
RAM 0.3680 KB 14 KB 0.3680 KB 0.3680 KB 0.3680 KB 0.3680 KB 0.3680 KB
ROM 0.2560 KB 256 KB 14.3 KB 14 KB 14 KB
ROM Type Flash; Flash Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CM4EFABFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details