Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LF874-04I/L PIC16LF874-04I/L

Description
Manufacturer: Microchip Technology Win Source Part Number: 889614-PIC16LF874-04 I/L Series: PIC® 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-PLCC (16.59x16.59) Core Processor: PIC Speed: 4MHz Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2V ~ 5.5V Family Name: PIC16LF874 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LF874-04I/L-NDR , PIC16LF874-04I/LR, PIC16LF874-04I/LR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889614-PIC16LF874-04 I/L Series: PIC® 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-PLCC (16.59x16.59) Core Processor: PIC Speed: 4MHz Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2V ~ 5.5V Family Name: PIC16LF874 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LF874-04I/L-NDR , PIC16LF874-04I/LR, PIC16LF874-04I/LR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LF874-04I/L - 889614-PIC16LF874-04I/L - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF874-04I/L
889614-PIC16LF874-04I/L
Embedded - Embedded - Microcontrollers - PIC16LF874-04I/L 889614-PIC16LF874-04I/L
Manufacturer: Microchip Technology Win Source Part Number: 889614-PIC16LF874-04 I/L Series: PIC® 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-PLCC (16.59x16.59) Core Processor: PIC Speed: 4MHz Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2V ~ 5.5V Family Name: PIC16LF874 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LF874-04I/L-NDR , PIC16LF874-04I/LR, PIC16LF874-04I/LR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 889614-PIC16LF874-04I/L
Series: PIC® 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-PLCC (16.59x16.59)
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 2V ~ 5.5V
Family Name: PIC16LF874
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LF874-04I/L-NDR, PIC16LF874-04I/LR, PIC16LF874-04I/LR-ND

Buy Now Datasheet
Microcontrollers - PIC16LF874-04I/L-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF874-04I/L-ND
Microcontrollers PIC16LF874-04I/L-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-PLCC (16.59x16.59)

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LF874-04I/L
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LF874-04I/L
IC MCU 8BIT 7KB FLASH 44PLCC Product overview: PIC16LF874-04I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF874-04I/L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 44PLCC Product overview: PIC16LF874-04I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF874-04I/L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF874-04I/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF874-04I/L
Microcontrollers PIC16LF874-04I/L
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-PLCC (16.59x16.59)

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet
IC MCU 8BIT 7KB FLASH 44PLCC - 536-PIC16LF874-04I/L - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 7KB FLASH 44PLCC
536-PIC16LF874-04I/L
IC MCU 8BIT 7KB FLASH 44PLCC 536-PIC16LF874-04I/L
IC MCU 8BIT 7KB FLASH 44PLCC

IC MCU 8BIT 7KB FLASH 44PLCC

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF874-04I/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF874-04I/L
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF874-04I/L
IC MCU 8BIT 7KB FLASH 44PLCC

IC MCU 8BIT 7KB FLASH 44PLCC

Supplier's Site
Embedded - Microcontrollers - PIC16LF874-04I/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF874-04I/L
Embedded - Microcontrollers PIC16LF874-04I/L
IC MCU 8BIT 7KB FLASH 44PLCC

IC MCU 8BIT 7KB FLASH 44PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF874-04I/L
8-bit Microcontrollers - MCU PIC16LF874-04I/L
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889614-PIC16LF874-04I/L PIC16LF874-04I/L-ND 685-PIC16LF874-04I/L PIC16LF874-04I/L 536-PIC16LF874-04I/L PIC16LF874-04I/L PIC16LF874-04I/L PIC16LF874-04I/L
Product Name Embedded - Embedded - Microcontrollers - PIC16LF874-04I/L Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers IC MCU 8BIT 7KB FLASH 44PLCC Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 7 KB 0.1920 KB 0.1920 KB 0.1920 KB 0.1920 KB 192 KB
ROM 128 KB 7 KB 0.1280 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details