The PIC16LF874-04/PT is an 8-bit CMOS FLASH microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It supports up to 8K x 14 words of FLASH program memory, 368 bytes of RAM, and 256 bytes of EEPROM. The device is designed with a low power consumption profile, operating at less than 0.6 mA at 3V and 4 MHz, and features a wide voltage range of 2.0V to 5.5V. This microcontroller includes multiple peripheral features such as three timers, two Capture/Compare/PWM modules, and a 10-bit multi-channel Analog-to-Digital Converter (ADC). It also supports various communication protocols, including SPI and I²C, and has an in-circuit serial programming capability. The device is equipped with robust interrupt handling, with up to 14 sources, and includes essential features like a watchdog timer, power-on reset, and brown-out detection. The PIC16LF874-04/PT is suitable for a range of applications requiring reliable performance in commercial, industrial, and extended temperature environments. Its compatibility with existing PIC16C73B/74B/76/77 pinouts allows for easy integration into existing designs.
Manufacturer: Microchip Technology
Win Source Part Number: 061859-PIC16LF874-04
Packaging: Tray
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)
IC MCU 8BIT 7KB FLASH 44TQFP Product overview: PIC16LF874-04/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF874-04/PT
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)
IC MCU 8BIT 7KB FLASH 44TQFP
IC MCU 8BIT 7KB FLASH 44TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 061859-PIC16LF874-04/PT | PIC16LF874-04/PT-ND | 685-PIC16LF874-04/PT | PIC16LF874-04/PT | PIC16LF874-04/PT | PIC16LF874-04/PT | PIC16LF874-04/PT |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16LF874-04/PT | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Declining; Not For New Designs | Active | Active | ||||
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 7 KB | 0.1920 KB | 0.1920 KB | 0.1920 KB | 192 KB | ||
| ROM | 128 KB | 7 KB |