Microchip Technology, Inc. Microcontrollers PIC16LF873A-I/SP

Description
MCU 7K Flash 128 EEPROM 192 RAM SPDIP28
Request a Quote Datasheet
Description
MCU 7K Flash 128 EEPROM 192 RAM SPDIP28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 6668876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6668876
Microcontrollers 6668876
MCU 7K Flash 128 EEPROM 192 RAM SPDIP28

MCU 7K Flash 128 EEPROM 192 RAM SPDIP28

Supplier's Site
Microcontrollers - 8895881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895881
Microcontrollers 8895881
MCU 7K Flash 128 EEPROM 192 RAM SPDIP28

MCU 7K Flash 128 EEPROM 192 RAM SPDIP28

Supplier's Site
Microcontrollers - 6668876P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6668876P
Microcontrollers 6668876P
MCU 7K Flash 128 EEPROM 192 RAM SPDIP28

MCU 7K Flash 128 EEPROM 192 RAM SPDIP28

Supplier's Site
Microcontrollers - PIC16LF873A-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF873A-I/SP-ND
Microcontrollers PIC16LF873A-I/SP-ND
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 28-SPDIP

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 28-SPDIP

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16LF873A-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LF873A-I/SP
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LF873A-I/SP
IC MCU 8BIT 7KB FLASH 28SPDIP Product overview: PIC16LF873A-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF873A-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28SPDIP Product overview: PIC16LF873A-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF873A-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1069410-PIC16LF873A-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1069410-PIC16LF873A-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers 1069410-PIC16LF873A-I/SP
Win Source Part Number: 1069410-PIC16LF873A- I/SP Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 16F Core Processor: PIC Speed: 10MHz Package: Tube Standard Package: 15 Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 192 x 8 Data Converters: A/D 5x10b Oscillator Type: External Mounting Type: Through Hole Package / Case: 28-DIP (0.300", 7.62mm) Supplier Device Package: 28-SPDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 5.5V Alternative Parts (Cross-Reference): PIC16F882-I/SP; PIC16C63A-20/SP; PIC16F886-E/SPPIC16L F873A-I-SP; PIC16LF873A-I/SP.; PIC16LF873A-ISP; PIC16LF873A/I/SP; PIC16LF873AI/SP; PIC16LF873AISP; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC16LF873AISP,PIC16 LF873A-I/SP-NDR,PIC1 6LF873AI/SP Base Product Number: PIC16LF873

Win Source Part Number: 1069410-PIC16LF873A-I/SP
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 16F
Core Processor: PIC
Speed: 10MHz
Package: Tube
Standard Package: 15
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 192 x 8
Data Converters: A/D 5x10b
Oscillator Type: External
Mounting Type: Through Hole
Package / Case: 28-DIP (0.300", 7.62mm)
Supplier Device Package: 28-SPDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 5.5V
Alternative Parts (Cross-Reference): PIC16F882-I/SP; PIC16C63A-20/SP; PIC16F886-E/SPPIC16LF873A-I-SP; PIC16LF873A-I/SP.; PIC16LF873A-ISP; PIC16LF873A/I/SP; PIC16LF873AI/SP; PIC16LF873AISP;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16LF873AISP,PIC16LF873A-I/SP-NDR,PIC16LF873AI/SP
Base Product Number: PIC16LF873

Buy Now Datasheet
Mcu, 8Bit, Pic16, 20Mhz, Ndip-28; Product Range Microchip - 96K3906 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 20Mhz, Ndip-28; Product Range Microchip
96K3906
Mcu, 8Bit, Pic16, 20Mhz, Ndip-28; Product Range Microchip 96K3906
MCU, 8BIT, PIC16, 20MHZ, NDIP-28; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:NDIP; No. of I/O s:22I/O s; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

MCU, 8BIT, PIC16, 20MHZ, NDIP-28; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:NDIP; No. of I/O s:22I/O s; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF873A-I/SP
8-bit Microcontrollers - MCU PIC16LF873A-I/SP
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

Buy Now Datasheet
Microcontrollers - PIC16LF873A-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF873A-I/SP
Microcontrollers PIC16LF873A-I/SP
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 28-SPDIP

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 28-SPDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF873A-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF873A-I/SP
Embedded - Microcontrollers PIC16LF873A-I/SP
IC MCU 8BIT 7KB FLASH 28SPDIP

IC MCU 8BIT 7KB FLASH 28SPDIP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 6668876 6668876P PIC16LF873A-I/SP-ND 685-PIC16LF873A-I/SP 1069410-PIC16LF873A-I/SP 96K3906 PIC16LF873A-I/SP PIC16LF873A-I/SP PIC16LF873A-I/SP
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, Pic16, 20Mhz, Ndip-28; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
ROM 7.2 KB 7 KB 0.1280 KB 128 KB
Package Type CDIP; PDIP; Other; Spdip CDIP; PDIP; Other; SPDIP CDIP; Other; "28-DIP (0.300"", 7.62mm)" Other; Tube CDIP Other; NDIP CDIP; Other; 28-DIP (0.300\", 7.62mm)
Pin Count 28 28 28 28
Clock Speed 10 MHz 20 MHz 10 MHz 20 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers